EN
  • EN
  • DE

UC3842ADG4

Part No UC3842ADG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR PWM CM 14SOIC / Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Package Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Buck, Flyback, Forward
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10V ~ 30V
Frequency - Switching Up to 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number UC3842
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISUC3842ADG4,2156-UC3842ADG4
Standard Package 50
Win Source Part Number 1102004-UC3842ADG4
Ultra Librarian 3D Model Ultra Librarian UC3842ADG4 CAD Model

Description

The UC3842ADG4 is a high-performance, fixed-frequency current-mode PWM controller from Texas Instruments, designed for a wide range of power supply applications. This integrated circuit is engineered to deliver precise power control and is commonly used in switch-mode power supplies (SMPS), DC-DC converters, and as a driver for MOSFETs or IGBTs in various electronic devices.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: The UC3842ADG4 is tailored for efficient operation in both AC/DC and DC/DC conversion systems, offering versatility in application use.
  • Low Start-up Current: With a start-up current of less than 1mA, the device ensures minimal power consumption during the initial power-up phase, contributing to the overall energy efficiency of the system.
  • Automatic Feed Forward Compensation: The built-in feed forward compensation improves the response to input voltage variations, ensuring stable operation under varying conditions.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided by the pulse-by-pulse current limiting feature, which helps prevent damage to the controller and the power system during overcurrent conditions.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the controller is operational only when the supply voltage is within the acceptable range, safeguarding the circuit from low-voltage conditions.
  • High Current Totem Pole Output: The totem pole output is capable of delivering high current, making it suitable for directly driving the gate of a power MOSFET or IGBT.

Applications

The UC3842ADG4's robust feature set makes it ideal for a variety of applications including:

  • Power supplies for personal computers, TVs, and monitors
  • Industrial power systems
  • Telecommunication equipment
  • Battery chargers
  • LED drivers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the UC3842ADG4 is no exception. The device is available in a standard SOIC-14 package, ensuring easy integration into various circuit designs. With its robust design and proven performance, the UC3842ADG4 from Texas Instruments stands as a reliable choice for designers looking to create efficient and durable power management solutions.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Infineon Technologies
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0891 $54.4550
115+ $0.8937 $102.7755
175+ $0.8657 $151.4975
240+ $0.8378 $201.0720
310+ $0.8099 $251.0690
415+ $0.7261 $301.3315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,119 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess