EN
  • EN
  • DE

UC3845D8TRG4

Part No UC3845D8TRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1115568-UC3845D8TRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UC3845D8TRG4 CAD Model

Description

Product Overview: UC3845D8TRG4 by Texas Instruments

The UC3845D8TRG4 is a high-performance current mode PWM controller from Texas Instruments, designed for off-line and DC-to-DC converter applications requiring precise regulation and high efficiency. This integrated circuit is part of the UC3845 series, renowned for their reliability and versatility in power supply designs.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: The UC3845D8TRG4 is specifically tailored for systems that require efficient voltage conversion, making it ideal for a wide range of power applications.
  • High Current Totem Pole Output: The device features a totem-pole output stage capable of sourcing or sinking high peak current, enabling the direct driving of a power MOSFET or IGBT.
  • Trimmed Oscillator Discharge Current: This trimming ensures stable frequency operation over temperature and process variations, contributing to consistent performance.
  • Current Mode Operation: Current mode control provides superior bandwidth and response to load changes, as well as inherent overcurrent protection.
  • Automatic Feed Forward Compensation: This feature helps to maintain stability and performance across a wide range of input voltages and output loads.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided by limiting the current in each cycle, preventing damage during overload conditions.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device only operates when the supply voltage is within an acceptable range, enhancing system safety.

Applications

The UC3845D8TRG4 is suitable for a variety of applications, including:

  • Switching power supplies
  • Power converters for computers and telecommunications equipment
  • Battery chargers
  • DC-DC modules
  • LED drivers

Package and Quality

The UC3845D8TRG4 comes in an 8-pin SOIC package, offering a compact footprint for space-constrained applications. Texas Instruments ensures that this product meets high-quality standards, with rigorous testing and quality control measures in place. Customers can trust in the reliability and performance of the UC3845D8TRG4 for their critical power management needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.4763
Texas Instruments
UC1525B REGULATING PULSE WIDTH M / Regulator Output DC-DC Controller IC
Lowest to $31.9530
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $71.9487
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $41.3342
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.6722
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Lowest to $13.0500
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3774 $50.9490
285+ $0.3535 $100.7475
440+ $0.3415 $150.2600
630+ $0.3177 $200.1510
820+ $0.3057 $250.6740
1,025+ $0.2938 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,160 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess