EN
  • EN
  • DE

UC3852D

Part No UC3852D
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER CCM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching 200kHz
Current - Startup 400μA
Supply Voltage - Operating 14.5 V to 30 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 035714-UC3852D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 75
Ultra Librarian 3D Model Ultra Librarian UC3852D CAD Model

Description

The UC3852D from Texas Instruments is a high-performance, integrated circuit designed for power factor correction (PFC) applications. This advanced IC is engineered to provide low total harmonic distortion and high power factor, making it an ideal choice for AC-to-DC conversion in a wide range of electronic equipment.

Key Features

  • High Power Factor: The UC3852D is optimized to deliver a power factor close to unity, which is essential for efficient energy usage and compliance with regulatory standards.
  • Low Harmonic Distortion: This IC significantly reduces total harmonic distortion, thereby improving the quality of power and reducing stress on the electrical infrastructure.
  • Wide Operating Range: It operates across a broad voltage and frequency range, accommodating various global power standards and ensuring versatility in different applications.
  • Advanced Control Features: The UC3852D includes features such as programmable soft start, overvoltage protection, and brownout protection, enhancing the reliability and safety of the power supply design.

Applications

The UC3852D is suitable for a variety of applications where efficient power conversion is crucial. These include:

  • Switched-mode power supplies (SMPS)
  • Power adapters for consumer electronics
  • Power supplies for servers and telecom equipment
  • Industrial power systems
  • Lighting ballasts

Technical Specifications

The UC3852D operates with an input voltage range that is compatible with global AC mains supplies. It is available in a 14-pin SOIC package, making it easy to integrate into printed circuit board designs. The device also features a trimmed 2.5% bandgap reference, ensuring accurate voltage or current mode control for PFC applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UC3852D is no exception. It is manufactured to the highest standards, ensuring long-term reliability and performance in even the most demanding conditions.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments datasheet for the UC3852D.

You May Also Be Interested in

ON Semiconductor
Enhanced, High-Efficiency Power Factor Controller | IC POWER FACTOR CTLR 6TSOP
Lowest to $0.6584
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537
Infineon Technologies
IC PFC CONTROLLER 8DSO
Lowest to $1.2285
Infineon Technologies
Need more? Email Us
Infineon Technologies
Power Factor Correction Controller 0.45mA 50kHz to 315kHz Automotive 8-Pin DSO T/R / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.7581
Infineon Technologies
IC PFC CONTROLLER CCM 8DIP
Lowest to $0.8570
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $0.7783
Infineon Technologies
IC PFC CTRLR CCM 8DSO
Lowest to $0.2363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7804 $54.2432
18+ $5.5635 $100.1430
28+ $5.3896 $150.9088
39+ $5.2157 $203.4123
50+ $5.0419 $252.0950
67+ $4.5203 $302.8601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess