EN
  • EN
  • DE

UC3854N-F

Part No UC3854N-F
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description High Power Factor Preregulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 1.5mA
Operating Supply Voltage 14.5 V ~ 30 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1276017-UC3854N-F
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3854
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC3854N-F CAD Model

Description

The UC3854N-F is a high-performance active power factor correction (PFC) controller IC designed and manufactured by Texas Instruments. This integrated circuit is specifically engineered to enhance the power factor of AC-DC power systems. By providing high-level PFC capabilities, it allows power supply systems to meet stringent regulatory standards for power quality and efficiency.

Key Features

  • Enhanced Power Factor: The UC3854N-F is designed to achieve near-unity power factor for AC power systems, which minimizes reactive power and reduces harmonic distortion in the electrical grid.
  • Wide Input Voltage Range: This controller can handle a broad range of input voltages, making it suitable for a variety of global applications and standards.
  • Low Total Harmonic Distortion (THD): It significantly reduces total harmonic distortion, which improves power quality and reduces stress on other electronic components.
  • Programmable Output Voltage: The output voltage level can be programmed to meet the needs of specific applications, providing design flexibility.
  • Feedforward Line Regulation: This feature compensates for changes in input voltage, maintaining stable output regardless of fluctuations in the input supply.
  • Average Current Mode Control: The UC3854N-F utilizes average current mode control for superior input line current shaping and minimal noise sensitivity.

Applications

The UC3854N-F is suitable for a wide array of applications where power efficiency is crucial. It is commonly used in:

  • AC-DC power supplies for personal computers and servers
  • Industrial power systems
  • Power supplies for home appliances
  • Electronic ballasts for lighting systems
  • Telecommunication power supplies

Product Quality and Reliability

Texas Instruments is known for its commitment to product quality and reliability. The UC3854N-F is no exception and is built to meet the high standards expected from a leading semiconductor manufacturer. It is available in a standard PDIP-16 package and is designed for easy integration into a variety of power management solutions.

Whether you are designing a power supply for consumer electronics or industrial applications, the UC3854N-F offers a reliable and efficient solution for active power factor correction.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 100KHZ 20SOIC
Lowest to $10.9772
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Lowest to $1.9589
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
Need more? Email Us
ON Semiconductor
IC PFC/QUASI FLYBACK CTLR 20SOIC / PFC IC Critical Conduction (CRM) 20-SOIC
Lowest to $3.5745
Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
ON Semiconductor
IC PFC CTL CCM/DCM 100KHZ 16SOIC
Need more? Email Us
Texas Instruments
IC PFC CTRLR TRANSITION 16SOIC
Lowest to $2.7909

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6478 $50.3082
47+ $2.1726 $102.1122
72+ $2.1047 $151.5384
99+ $2.0368 $201.6432
127+ $1.9689 $250.0503
170+ $1.7652 $300.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess