EN
  • EN
  • DE

UC3871DWTR

Part No UC3871DWTR
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description IC FLUORESCENT LAMP DRIVR 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fluorescent Lamp Controller
Frequency 57kHz to 78kHz
Supply Voltage - Operating 4.5 V to 20 V
Operating Supply Current 8mA
Dimming No
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 213662-UC3871DWTR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian UC3871DWTR CAD Model

Description

Product Overview: Texas Instruments UC3871DWTR

The Texas Instruments UC3871DWTR is a state-of-the-art Resonant-Mode Controller IC designed for high-efficiency, low-EMI power conversion applications. This integrated circuit is part of TI's UC3871 family and is packaged in a surface-mount, 24-pin SOIC (Small Outline Integrated Circuit) form factor, making it suitable for compact and space-constrained designs.

Key Features

  • Resonant Switching Controller: The UC3871DWTR utilizes resonant-mode switching techniques to achieve zero-voltage switching (ZVS), thereby reducing switching losses and improving overall efficiency.
  • Programmable Frequency: It allows for the programming of operating frequency, enabling designers to optimize the performance for their specific application.
  • Integrated Fault Protection: The device includes features like over-current protection and thermal shutdown to ensure reliable operation under adverse conditions.
  • Multiple Operating Modes: It supports various modes including burst mode operation for improved efficiency at light loads.

Applications

The UC3871DWTR is versatile and can be used in a wide range of applications, such as:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Telecom and Datacom Power Systems
  • Industrial Power Systems

Technical Specifications

Parameter Value Package Type SOIC-24 Input Voltage Up to 20V Operating Temperature -40°C to +85°C Switching Frequency Programmable

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UC3871DWTR is no exception. It is manufactured to the highest standards, ensuring reliable performance in a variety of conditions and applications. The device also comes with TI's support and warranty, providing customers with peace of mind.

You May Also Be Interested in

Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015
Texas Instruments
BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Lowest to $14.0330
NXP / Nexperia
IC DRIVER HALF BRIDGE 8-DIP
Lowest to $1.0095
Microchip Technology
IC FLASHER LOW PWR W/SHUNT 8SOIC
Need more? Email Us
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONV CTRL 8-SOIC
Lowest to $1.9658
Microchip Technology
IC FLASH CONTROL 10W DUAL 14-DIP
Need more? Email Us
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Infineon Technologies
IC PFC BALLAST CTLR 20-SOIC
Lowest to $2.1425
NXP / Nexperia
IC DVR FULL BRIDGE 24-SOIC
Lowest to $18.6059

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess