EN
  • EN
  • DE

UC3874DW-1

Part No UC3874DW-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 9 V to 36 V
Frequency - Switching Up to 300kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 048442-UC3874DW-1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian UC3874DW-1 CAD Model

Description

The UC3874DW-1 from Texas Instruments is a sophisticated integrated circuit designed for high-efficiency resonant-mode power supply control. This advanced controller is specifically engineered to facilitate the design and implementation of Zero Voltage Switching (ZVS) resonant converters, which are known for their minimal switching losses and exceptional power efficiency.

At the heart of the UC3874DW-1 is its ability to adapt to a wide variety of resonant circuit topologies. This includes series, parallel, and series-parallel configurations, making it a versatile choice for applications that require a flexible power solution. The controller's operating frequency range is expansive, accommodating a broad spectrum of power levels and design requirements.

The UC3874DW-1's features are meticulously designed to enhance power supply performance. It includes programmable frequency modulation for reduced EMI, a feature that is particularly beneficial in noise-sensitive applications. The built-in soft-start capability ensures a controlled ramp-up of power, minimizing stress on components during startup. Additionally, the current-limit protection safeguards against overcurrent conditions, further enhancing system reliability.

One of the standout features of the UC3874DW-1 is its multi-mode operation. It can seamlessly transition between different operating modes based on load conditions, which optimizes efficiency across a wide range of output power levels. This dynamic adaptability is crucial for applications that experience fluctuating power demands.

Designed with a 16-pin SOIC package, the UC3874DW-1 is compact and suitable for space-constrained applications. Its pin configuration is thoughtfully arranged to simplify circuit layout and to facilitate ease of integration into existing designs.

Applications for the UC3874DW-1 are diverse and include telecommunication equipment, server power supplies, industrial systems, and renewable energy converters, among others. Texas Instruments' commitment to quality ensures that this resonant-mode controller is a reliable and high-performing component for advanced power management solutions.

Key Features:

  • Zero Voltage Switching (ZVS) resonant-mode operation
  • Wide operating frequency range
  • Programmable frequency modulation for EMI reduction
  • Built-in soft-start capability
  • Current-limit protection
  • Multi-mode operation for efficiency optimization
  • 16-pin SOIC package for compact design

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9311 $51.7244
10+ $10.6102 $106.1020
15+ $10.2786 $154.1790
21+ $9.9470 $208.8870
26+ $9.6155 $250.0030
35+ $8.6208 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess