EN
  • EN
  • DE

UC3909N

Part No UC3909N
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Switchmode Lead-Acid Battery Charger
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Battery Chemistry Lead Acid
Current - Charging Constant - Programmable
Voltage Supply MAX 40V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1276047-UC3909N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3909
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC3909N CAD Model

Description

Product Overview: UC3909N Load Share Controller

The UC3909N is a specialized integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This innovative load share controller IC is engineered to ensure equal current distribution among parallel power supplies, which is crucial for systems requiring high reliability and redundancy. It is widely used in server farms, telecom power systems, and other applications where load sharing is essential to maintain system integrity and prevent overloading of individual power supply units.

Key Features

  • Voltage Range: The UC3909N operates effectively over a wide voltage range, accommodating various power supply designs.
  • High Accuracy: It ensures precise current sharing between power supplies, thus maximizing the efficiency and lifespan of the system.
  • Scalability: Multiple UC3909N devices can be interconnected, making it suitable for systems with a large number of power supplies.
  • Thermal Management: The device includes features that help manage heat dissipation, which is critical for maintaining performance and reliability.

Applications

The UC3909N is ideal for a variety of applications that require load sharing to enhance performance and reliability. These applications include:

  • Data centers and server farms
  • Telecommunications equipment
  • Redundant power supply systems
  • Industrial control systems

Technical Specifications

The UC3909N boasts a robust set of technical specifications that make it a top choice for load sharing applications:

  • Package Type: PDIP-16
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Through Hole

Conclusion

With its precision, scalability, and versatility, the UC3909N from Texas Instruments stands out as a critical component for systems that demand reliable load distribution. By integrating this IC into your design, you can significantly enhance the overall performance and dependability of your power supply infrastructure.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1634 $72.4902
6+ $19.8264 $118.9584
8+ $19.2069 $153.6552
11+ $18.5873 $204.4603
14+ $17.9677 $251.5478
19+ $16.1090 $306.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess