EN
  • EN
  • DE
  • IT

UC39432

Part No UC39432
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Precision Analog Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276051-UC39432
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC39432 CAD Model

Description

The Texas Instruments UC39432 is an integrated circuit designed for efficient control of power supplies. It is a voltage mode pulse-width modulation (PWM) controller that offers precision voltage regulation and a wide range of features to enhance the performance and reliability of switching power supplies.

Key Features

  • Adjustable Output Voltage: The UC39432 allows for a flexible output voltage setting, enabling it to be used for a variety of applications requiring different voltage levels.
  • High-Frequency Operation: Capable of operating at high frequencies, this PWM controller facilitates the design of power supplies with smaller components, leading to a more compact and efficient power supply design.
  • Low Startup and Operating Current: The device features low startup and operating current, which enhances the overall efficiency of the power supply and reduces power loss during operation.
  • Under-Voltage Lockout (UVLO): With built-in UVLO, the UC39432 ensures that the power supply operates only when the input voltage is within an acceptable range, protecting the circuit from low-voltage conditions.
  • Soft-Start Function: The soft-start function reduces inrush current during startup, minimizing stress on the power supply components and extending their lifespan.
  • Current Limiting: Integrated current limiting provides protection against overcurrent conditions, safeguarding the power supply and the load from damage.
  • Thermal Shutdown: Thermal shutdown is incorporated to prevent the controller from overheating, thereby ensuring safe operation under various conditions.

Applications

The UC39432 is suitable for a wide range of applications, including but not limited to:

  • DC to DC converters
  • AC to DC power supplies
  • Battery chargers
  • LED drivers
  • Telecommunication equipment
  • Portable devices

With its robust design and comprehensive feature set, the Texas Instruments UC39432 PWM controller is an excellent choice for designers seeking a reliable and versatile solution for their power management needs.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess