EN
  • EN
  • DE

UC5350DTR

Part No UC5350DTR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description CAN TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276061-UC5350DTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development, Wireless
Ultra Librarian 3D Model Ultra Librarian UC5350DTR CAD Model

Description

The UC5350DTR from Texas Instruments is a high-performance, integrated circuit designed for power management applications. This advanced device is part of the UC series, which is renowned for its reliability and efficiency in controlling and optimizing power within electronic systems. The UC5350DTR is particularly suitable for switch-mode power supplies, offering a range of features that make it a versatile choice for a variety of industrial, commercial, and consumer products.

Key Features

  • High-Accuracy Voltage Regulation: The UC5350DTR provides precise voltage control, ensuring stable operation of the power supply and the devices it powers.
  • Programmable Switching Frequencies: Users can set the switching frequency according to their specific application needs, allowing for flexibility in design and optimization of power efficiency.
  • Low Power Consumption: With its focus on energy efficiency, the UC5350DTR helps reduce the overall power consumption of the system, leading to cost savings and extended battery life in portable applications.
  • Comprehensive Protection Features: The device includes overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system from a range of potential faults and ensuring long-term reliability.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the requirements of the specific application, providing a high level of customization for designers.

Applications

The UC5350DTR is well-suited for a wide array of applications, including:

  • DC to DC Converters
  • AC to DC Power Supplies
  • Telecommunications Equipment
  • Computing Systems
  • Industrial Control Systems

Technical Specifications

The UC5350DTR comes in a compact package and is designed for surface mount technology, making it easy to integrate into a variety of circuit designs. It operates over a broad temperature range, which ensures performance in diverse environmental conditions.

Conclusion

Overall, the UC5350DTR from Texas Instruments is a robust and flexible solution for power management challenges. Its combination of accuracy, efficiency, and protective features makes it an ideal choice for engineers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess