EN
  • EN
  • DE

UCC1803J

Part No UCC1803J
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW-POWER BICMOS CURRENT-MODE PW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Buck, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3.6V ~ 11V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Dead Time Control, Soft Start
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693392-UCC1803J
Ultra Librarian 3D Model Ultra Librarian UCC1803J CAD Model

Description

Introducing the UCC1803J from Texas Instruments

The UCC1803J is a versatile and robust low-power BiCMOS current-mode pulse-width modulation (PWM) controller designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced controller is engineered to deliver high-performance solutions for a wide array of power supply applications, including but not limited to, off-line and DC-to-DC converters.

One of the key features of the UCC1803J is its ability to operate over a wide supply voltage range, typically from 10V to 30V, which makes it exceptionally suitable for systems that experience fluctuations in power supply. The device ensures reliable operation by integrating a variety of protection features such as undervoltage lockout (UVLO), which prevents the controller from operating at insufficient voltages, thus ensuring system stability and longevity.

The UCC1803J also boasts a high current totem-pole output stage capable of sourcing or sinking in excess of 200mA. This allows the controller to drive large power MOSFETs or IGBTs directly, simplifying the design and reducing the need for additional driver components. Additionally, the device's current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and the ability to easily implement multiple power supply topologies.

With its low startup and operating current, the UCC1803J is an energy-efficient solution that helps reduce power consumption in standby modes, making it an excellent choice for energy-sensitive applications. The controller's frequency can be programmed with a single external resistor, offering designers the flexibility to tailor the operation of their power supply to specific requirements.

The UCC1803J comes in a compact and durable ceramic dual in-line package (J package), ensuring reliable performance even in harsh environments. Its design is optimized for ease of use, with features like error amplification, soft start, and shutdown functions integrated into the chip, simplifying the design process and accelerating time-to-market for end products.

Whether you are developing power supplies for consumer electronics, industrial systems, or telecommunications equipment, the UCC1803J from Texas Instruments is an ideal PWM controller that combines efficiency, reliability, and design flexibility to meet the most demanding power management challenges.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1842 $58.3684
5+ $23.9461 $119.7305
7+ $23.1977 $162.3839
9+ $22.4494 $202.0446
12+ $21.7011 $260.4132
16+ $19.4562 $311.2992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess