EN
  • EN
  • DE

UCC1895J

Part No UCC1895J
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description BICMOS ADVANCED PHASE SHIFT RESO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Package Tube
Product Status Active
Output Type PWM
Output Configuration Positive
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 10V ~ 16.5V
Frequency - Switching 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Ramp, Soft Start
Temperature Range - Operating -55°C ~ 150°C
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 693397-UCC1895J
Ultra Librarian 3D Model Ultra Librarian UCC1895J CAD Model

Description

The UCC1895J is a versatile and robust integrated circuit from Texas Instruments, designed primarily for power management applications. This advanced product is part of TI's extensive range of power management solutions, and it offers a comprehensive set of features that make it ideal for a wide array of applications, including switch-mode power supplies, DC-DC converters, and power factor correction modules.

Key Features

  • Flexible Operation Modes: The UCC1895J can operate in various modes, including continuous conduction mode (CCM), discontinuous conduction mode (DCM), and critical conduction mode (CrCM), providing designers with the flexibility to optimize their power supply for efficiency, size, or cost.
  • High Performance: With its ability to handle high switching frequencies, this controller can be used to design power supplies with smaller passive components, resulting in a more compact and lightweight solution.
  • Advanced Control: The UCC1895J features an advanced current mode control scheme, which offers excellent transient response and simplifies the loop compensation design.
  • Protection Features: This device includes a suite of protection features such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, ensuring the reliability and longevity of the end application.
  • Extended Temperature Range: Designed to operate over an extended industrial temperature range, the UCC1895J is suitable for harsh environment applications.

Applications

The UCC1895J's robustness and adaptability make it an ideal choice for a variety of power supply designs. It is commonly used in:

  • Telecommunication equipment
  • Industrial power systems
  • Server and data center power supplies
  • Renewable energy systems, such as solar inverters
  • Automotive and aerospace applications

Technical Specifications

The UCC1895J is offered in a reliable package and is characterized by the following technical specifications:

  • Input voltage range tailored for a variety of applications
  • High-frequency operation capability
  • Precision reference voltage for accurate regulation
  • Programmable soft start function
  • Driving capability for a wide range of MOSFETs and IGBTs

In conclusion, the UCC1895J from Texas Instruments is a powerful, flexible, and reliable solution for advanced power management applications. Its combination of features and protections ensures that it can meet the needs of even the most demanding power supply designs.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess