EN
  • EN
  • DE

UCC20225QNPLRQ1

Part No UCC20225QNPLRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description PWR MGMT MOSFET/PWR DRIVER / Gate Driver Capacitive Coupling 2500Vrms 2 Channel 13-VLGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 30ns, 30ns
Pulse Width Distortion (Max) 6ns
Rise / Fall Time (Typ) 6ns, 7ns
Current - Output High, Low 4A, 6A
Current - Peak Output -
Voltage - Forward (Vf) (Typ) -
Voltage - Output Supply 9.2V ~ 25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 13-VFLGA
Supplier Device Package 13-VLGA (5x5)
Approval Agency CQC, UL, VDE
Base Product Number UCC20225
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352795-UCC20225QNPLRQ1
Ultra Librarian 3D Model Ultra Librarian UCC20225QNPLRQ1 CAD Model

Description

Introducing the UCC20225QNPLRQ1 from Texas Instruments

The UCC20225QNPLRQ1 is a state-of-the-art, automotive-grade, dual-channel gate driver designed by Texas Instruments to meet the stringent requirements of high-performance power systems. This advanced component is specifically tailored for driving power MOSFETs, IGBTs, and SiC MOSFETs in applications that demand high reliability and efficiency, such as electric vehicles, powertrain systems, and advanced driver assistance systems (ADAS).

Key Features:

  • Robust Isolation: The UCC20225QNPLRQ1 incorporates capacitive isolation technology, providing reinforced insulation that ensures a high degree of electrical separation between input and output stages. This feature is critical for safety and system reliability in automotive applications.
  • High-Performance Driving: With a peak source and sink current capability of up to 4A, this gate driver delivers the power needed to switch power semiconductors efficiently and with minimal delay, thus improving the overall performance of the power stage.
  • Wide Operating Range: The device operates over a wide temperature range, making it suitable for harsh automotive environments. It also features an extended VDD operating range to accommodate various application needs.
  • Advanced Protection Features: The UCC20225QNPLRQ1 is equipped with a suite of protection features, including under-voltage lockout (UVLO), over-current protection, and thermal shutdown, helping to prevent damage to the power stage components under fault conditions.
  • Flexibility: With independent inputs for each channel, the device offers design flexibility, allowing for use in half-bridge, full-bridge, and other topologies as needed by the application.

Automotive-Quality Assurance:

As an automotive-qualified product, the UCC20225QNPLRQ1 meets the rigorous AEC-Q100 standards, ensuring reliability and performance under the extreme conditions typical of automotive applications. Its enhanced ruggedness and quality make it an ideal choice for designers seeking to improve the efficiency and longevity of their automotive power systems.

Whether you're developing an inverter for an electric vehicle or a power supply for an ADAS module, the UCC20225QNPLRQ1 from Texas Instruments provides the driving force you need to achieve high efficiency and reliability in your automotive applications.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9527 $53.5743
21+ $4.8843 $102.5703
32+ $4.7316 $151.4112
44+ $4.5790 $201.4760
57+ $4.4264 $252.3048
76+ $3.9685 $301.6060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess