EN
  • EN
  • DE

UCC21530DWK

Part No UCC21530DWK
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR ISOLATED  /  Half-Bridge Gate Driver IC CMOS/TTL 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Package Tube
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply 3V ~ 18V
Logic Voltage - VIL, VIH 1.2V, 1.6V
Current - Peak Output (Source, Sink) 4A, 6A
Input Type CMOS/TTL
Rise / Fall Time (Typ) 6ns, 7ns
Temperature Range - Operating -40°C ~ 130°C (TJ)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.295", 7.50mm Width)
Supplier Device Package 14-SOIC
Base Product Number UCC21530
Other Names 296-UCC21530DWK
Standard Package 40
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1253482-UCC21530DWK
Ultra Librarian 3D Model Ultra Librarian UCC21530DWK CAD Model

Description

Introducing the UCC21530DWK Driver from Texas Instruments

The UCC21530DWK is an advanced, high-performance isolated gate driver designed by Texas Instruments, optimized for driving power switches with precision and robustness. This component is engineered to cater to a wide range of applications, including but not limited to, motor control, power delivery systems, and switched-mode power supplies. It ensures reliable operation even in high-noise environments, making it an ideal choice for industrial and commercial usage.

Key Features

  • Robust Isolation: With a reinforced isolation barrier rated at 5.7kVRMS, the UCC21530DWK provides exceptional protection against high-voltage transients, ensuring the safety and longevity of the device and the system it controls.
  • Dual-Channel Flexibility: The device features two independent channels that can be configured for either dual low-side, dual high-side, or high-side/low-side driver combinations, giving designers the flexibility to use it in various topologies.
  • High Drive Strength: Capable of delivering peak source and sink currents of 4A and 6A, respectively, this gate driver can effectively switch power transistors at high speeds, reducing switching losses and improving efficiency.
  • Wide Operating Range: The UCC21530DWK operates over a wide supply voltage range of 15V to 18V, accommodating a broad spectrum of power levels and ensuring compatibility with diverse system requirements.
  • Advanced Protection Features: It includes under-voltage lockout (UVLO), over-temperature shutdown, and fault reporting, which contribute to the overall system reliability by preventing operation under unsafe conditions.
  • Compact Package: Housed in a compact 16-pin SOIC package, the UCC21530DWK minimizes board space and simplifies PCB design, making it suitable for space-constrained applications.

Applications

  • IGBT and MOSFET Gate Driving
  • Half-Bridge and Full-Bridge Converters
  • DC-DC Converters
  • Motor Drives and Inverters
  • Inductive Heating and Wireless Charging

The UCC21530DWK from Texas Instruments is not just a gate driver; it's a robust solution designed to drive innovation and efficiency in your high-power applications. With its advanced features and reliable performance, it stands as a pivotal component in modern power management and delivery systems.

You May Also Be Interested in

ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7065 $51.4235
46+ $2.2207 $102.1522
70+ $2.1513 $150.5910
97+ $2.0819 $201.9443
125+ $2.0125 $251.5625
167+ $1.8043 $301.3181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess