EN
  • EN
  • DE

UCC21736QDWQ1

Part No UCC21736QDWQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description AUTOMOTIVE 10-A ISOLATED SINGLE  /  10A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 150V/ns
Propagation Delay tpLH / tpHL (Max) 90ns, 90ns
Pulse Width Distortion (Max) 25ns
Rise / Fall Time (Typ) 28ns, 24ns (Max)
Current - Output High, Low 10A, 10A
Current - Peak Output 10A
Voltage - Output Supply 13V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency UL, VDE
Base Product Number UCC21736
Other Names 296-UCC21736QDWQ1
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243474-UCC21736QDWQ1
Ultra Librarian 3D Model Ultra Librarian UCC21736QDWQ1 CAD Model

Description

Product Overview: UCC21736QDWQ1 from Texas Instruments

The UCC21736QDWQ1 is a robust gate driver designed and manufactured by Texas Instruments, tailored for automotive and industrial applications. This advanced driver is engineered to drive silicon carbide (SiC) MOSFETs and IGBTs with precision and reliability. The device is a part of Texas Instruments' UCCx1736-Q1 family, which is known for its high performance and integration features that cater to the demands of modern power systems.

Featuring a wide range of input voltages from 3.3V to 5V, the UCC21736QDWQ1 ensures compatibility with various control ICs and microcontrollers, providing flexibility in system design. It boasts an output drive strength of up to 6A source and 6A sink, allowing for rapid switching of power transistors, which is crucial for high-efficiency power conversion.

The UCC21736QDWQ1 comes with an array of protective features that safeguard the power devices under extreme conditions. It includes under-voltage lockout (UVLO) for both VCC and VEE, ensuring the driver operates only when supply voltages are within specified limits. The device also features desaturation detection, which helps prevent SiC MOSFET or IGBT from damage due to overcurrent events.

With an integrated Miller clamp, the UCC21736QDWQ1 provides effective prevention of unintended gate turn-on, which is often caused by Miller current during fast-switching events. This feature is particularly important in applications where high dV/dt is present, ensuring reliable operation of the power stage.

Designed to withstand harsh automotive environments, the UCC21736QDWQ1 is AEC-Q100 qualified and supports a wide temperature range from -40°C to +125°C. Its package, the thermally-enhanced 16-pin TSSOP (Thin Shrink Small Outline Package), ensures efficient heat dissipation and minimal footprint on the PCB.

In summary, the UCC21736QDWQ1 gate driver from Texas Instruments is a sophisticated solution for driving SiC MOSFETs and IGBTs, offering high-current drive capability, comprehensive protection features, and a design optimized for automotive and industrial power applications.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2318 $61.1590
10+ $10.0364 $100.3640
16+ $9.7228 $155.5648
22+ $9.4091 $207.0002
28+ $9.0955 $254.6740
37+ $8.1546 $301.7202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,851 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess