EN
  • EN
  • DE

UCC23513QDWYRQ1

Part No UCC23513QDWYRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description AUTOMOTIVE 4-A SOURCE, 5-A SINK, / 4.5A, 5.3A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 6-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 105ns, 105ns
Pulse Width Distortion (Max) 35ns
Rise / Fall Time (Typ) 28ns, 25ns (Max)
Current - Output High, Low 3A, 3.5A
Current - Peak Output 4.5A, 5.3A
Voltage - Forward (Vf) (Typ) 2.1V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 14V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package 6-SOIC
Approval Agency UL, VDE
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC23513QDWYRQ1DKR,296-UCC23513QDWYRQ1CT,296-UCC23513QDWYRQ1TR
Standard Package 850
Win Source Part Number 1102027-UCC23513QDWYRQ1
Ultra Librarian 3D Model Ultra Librarian UCC23513QDWYRQ1 CAD Model

Description

Product Overview: Texas Instruments UCC23513QDWYRQ1

The Texas Instruments UCC23513QDWYRQ1 is a robust gate driver specifically designed to drive power MOSFETs, IGBTs, and SiC MOSFETs with precision and reliability. This advanced component is engineered to cater to the demanding requirements of automotive and industrial applications, providing a high level of performance in a compact package.

Key Features

  • High Isolation Voltage: The UCC23513QDWYRQ1 offers reinforced isolation with a high isolation voltage rating, ensuring safe operation under high-voltage conditions.
  • Peak Output Current: It delivers a robust peak output current, enabling it to drive a wide range of power transistors effectively.
  • Wide Operating Temperature Range: With an operating temperature range that suits automotive requirements, this driver can perform reliably in extreme conditions.
  • Fast Propagation Delays: It features fast and precise propagation delays, which is crucial for high-frequency switching applications.
  • CMR Performance: The device boasts excellent common-mode rejection performance, reducing the risk of erroneous driving due to noise transients.

Applications

The UCC23513QDWYRQ1 is ideal for a variety of applications where reliable gate driving and isolation are essential. Some of the typical applications include:

  • Automotive systems such as electric power steering, braking, and inverters for electric vehicles.
  • Industrial motor drives and inverters that require robust performance in harsh environments.
  • Renewable energy systems, including solar inverters and wind turbine power converters.
  • Power supplies where efficient and reliable switching is necessary.

Quality and Reliability

As a Q1-qualified component from Texas Instruments, the UCC23513QDWYRQ1 meets stringent automotive industry standards for quality and reliability. It is designed to withstand the rigors of automotive applications, ensuring long-term performance and safety.

With its advanced features and proven reliability, the Texas Instruments UCC23513QDWYRQ1 gate driver is an excellent choice for designers looking to enhance the efficiency and robustness of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7798 $52.9172
33+ $3.1014 $102.3462
50+ $3.0045 $150.2250
69+ $2.9076 $200.6244
89+ $2.8107 $250.1523
120+ $2.5199 $302.3880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,720 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess