EN
  • EN
  • DE

AH276Q-PG-B-A

Part No AH276Q-PG-B-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 4SIP / COMPLEMENTARY OUTPUT HALL EFFECT LATCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Bulk
Part Status Obsolete (End Of Life)
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 5mT Trip, -5mT Release
Test Condition 25°C
Supply Voltage (V) 3.5V ~ 20V
Current - Supply (Maximum) 25mA
Current - Output (Maximum) 400mA
Output Type Open Collector
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 4-SSIP
Supplier Device Package 4-SIP
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806674-AH276Q-PG-B-A
Ultra Librarian 3D Model Ultra Librarian AH276Q-PG-B-A CAD Model

Description

The AH276Q-PG-B-A is a high-performance Hall Effect Latch produced by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is designed to cater to the needs of a wide array of applications, particularly in the automotive and industrial sectors, where reliable and precise position and speed sensing are critical.

Key Features

  • High Sensitivity: The AH276Q-PG-B-A is equipped with a highly sensitive Hall Effect sensor, capable of detecting the presence of a magnetic field with great accuracy.
  • Temperature Range: This device operates over a wide temperature range, making it suitable for harsh environments and ensuring consistent performance under varying conditions.
  • Output Type: It offers a digital output with a latch-type response, providing a stable output state that changes only when a sufficient magnetic field is applied.
  • Reverse Voltage Protection: The built-in reverse voltage protection feature helps to prevent damage to the device if the power supply is connected incorrectly.
  • Robust Design: The AH276Q-PG-B-A is designed to withstand the rigors of industrial applications, ensuring a long operational life and reliability.

Applications

The versatility of the AH276Q-PG-B-A Hall Effect Latch makes it an ideal choice for a variety of applications, including:

  • Brushless DC motor commutation
  • Rotary encoding
  • Speed and position sensing
  • Proximity detection
  • Flow meters

Technical Specifications

Parameter Value
Supply Voltage 3.5V to 20V
Output Current 25mA
Operating Temperature -40°C to 85°C
Package Type PG-SC59-3

For those seeking a reliable and durable Hall Effect Latch, the AH276Q-PG-B-A from Diodes Incorporated offers the perfect blend of performance, durability, and versatility. Its robust design and precise sensing capabilities make it a go-to component for engineers and designers working on advanced sensing solutions.

You May Also Be Interested in

Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,444 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess