EN
  • EN
  • DE

UCC23514SDWVR

Part No UCC23514SDWVR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description 4-A, 12-V UVLO 5-KVRMS OPTO COMP / 4.5A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 70ns, 70ns
Pulse Width Distortion (Max) 35ns
Rise / Fall Time (Typ) 28ns, 25ns (Max)
Current - Output High, Low 3A, 3.5A
Current - Peak Output 4.5A
Voltage - Forward (Vf) (Typ) 2.1V
Current - DC Forward (If) (Max) 16 mA
Voltage - Output Supply 14V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Approval Agency CQC, UL, VDE
Base Product Number UCC23514
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352567-UCC23514SDWVR
Ultra Librarian 3D Model Ultra Librarian UCC23514SDWVR CAD Model

Description

The UCC23514SDWVR is a high-performance isolated gate driver designed by Texas Instruments for use in a variety of applications that require efficient and reliable switching of power transistors. This component is part of TI's UCCx series, known for their robustness and high-quality performance in driving IGBTs, SiC, and GaN MOSFETs.

Key Features

  • Isolation Rating: The UCC23514SDWVR offers reinforced isolation with a working voltage of up to 3 kV RMS, making it suitable for high-voltage applications where electrical isolation is crucial for safety and performance.
  • High Peak Output Current: It can deliver a peak output current of 4 A, ensuring that it can drive a wide range of power transistors with varying gate charge requirements.
  • Fast Propagation Delays: The device boasts low propagation delays, typically around 19 ns, which enables quick switching and helps to minimize switching losses in power converters.
  • CMC and CMTI: It features excellent common-mode transient immunity (CMTI) of 100 V/ns, which ensures stable operation in noisy environments where high dV/dt is present.
  • Wide Operating Temperature Range: The UCC23514SDWVR can operate over a wide temperature range from -40°C to +125°C, accommodating various industrial and automotive temperature requirements.

Applications

The UCC23514SDWVR is a versatile gate driver suitable for a range of applications, including:

  • Motor drives
  • Power supplies
  • Renewable energy inverters
  • Automotive systems
  • Industrial automation

Package and Reliability

The device comes in a compact 8-pin SOIC package (DWV suffix), which is ideal for space-constrained applications. The UCC23514SDWVR also integrates protection features such as UVLO (Under Voltage Lock Out) for both the input and output sides, ensuring reliable operation under undervoltage conditions.

With its high isolation capability, robust performance, and advanced protection features, the UCC23514SDWVR from Texas Instruments stands out as a superior choice for driving power transistors in a wide array of electronic systems.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9094 $57.2820
65+ $1.5667 $101.8355
100+ $1.5178 $151.7800
140+ $1.4688 $205.6320
180+ $1.4198 $255.5640
240+ $1.2730 $305.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess