EN
  • EN
  • DE
  • IT

UCC24630DBVT

Part No UCC24630DBVT
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC REG CTRLR FLYBK ISO 6SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller
Supply Voltage - Operating 3.6 V to 28 V
Operating Supply Current 900μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1115621-UCC24630DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC24630DBVT CAD Model

Description

Introducing the UCC24630DBVT from Texas Instruments

The UCC24630DBVT is a state-of-the-art synchronous rectifier controller designed by Texas Instruments to enhance power conversion efficiency in various applications. This small, yet powerful, integrated circuit is particularly suitable for use in flyback, forward, and other isolated converter topologies where secondary-side synchronous rectification is advantageous.

Key Features

  • Advanced Control: The UCC24630DBVT utilizes a proprietary control method that allows for reduced power loss and increased efficiency. This method ensures that the synchronous rectifier MOSFET is turned on and off at the optimal timing with respect to the secondary-side forward voltage.
  • Versatile Application: It is designed to operate over a wide range of output currents and switching frequencies, making it a versatile choice for power supply designers. This flexibility allows the device to be used in a variety of applications, including adapters, power supplies for servers, and telecommunication equipment.
  • Energy Efficiency: By replacing the diode rectifier with a MOSFET, the UCC24630DBVT significantly reduces the power dissipation on the secondary side of the converter, leading to higher overall efficiency and energy savings.
  • Compact Design: Housed in a small 6-pin SOT-23 package, the UCC24630DBVT is perfect for space-constrained applications. Its compact footprint does not compromise performance, ensuring that even the most size-sensitive designs can benefit from its efficiency gains.

Technical Specifications

The UCC24630DBVT operates with a supply voltage ranging from 4.5V to 18V and can support high-side and low-side rectification. It is designed for a wide temperature range, making it reliable in various environmental conditions. The device also features a light-load mode for improved efficiency at lower power levels, further enhancing its performance in real-world applications.

Applications

  • AC/DC Converters
  • Power Supplies for Servers and Networking Equipment
  • Telecommunication Power Systems
  • Industrial Power Systems
  • Adapters for Notebooks, Tablets, and Other Portable Devices

With the UCC24630DBVT, Texas Instruments continues its legacy of providing innovative, high-performance integrated circuits that meet the evolving needs of the power management industry. Its combination of efficiency, versatility, and compact design makes it an ideal choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS / Monitor 2.8V to 3.96V 32-Pin QFN-S EP
Lowest to $3.6871
Linear Technology
IC VID VOLTAGE PROGRAMMER 10MSOP / Voltage Programmer 10-Pin MSOP T/R
Need more? Email Us
Infineon Technologies
IC CONTROLLER 2PHASE 48-MLPQ / Controller 48-Pin MLPQ T/R
Lowest to $3.7665
Linear Technology
IC CTLR ON/OFF PUSHBUTT TSOT23-8 / Controller 1.5V to 36V Automotive 8-Pin TSOT-23 T/R
Lowest to $9.9700
Linear Technology
IC 6 POWER SUPPLY MONITOR 12DFN / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Automotive 12-Pin DFN EP Tube
Lowest to $20.3028
Intersil
IC DIGTL MULTIPHASE CTRLR 48LQFP / Phase Digital Multiphase Controller 48-Pin LQFP T/R
Lowest to $38.8045
Linear Technology
IC PWR SUPPLY CONTROLLER 24SSOP / Controller 3.1V to 50V 24-Pin SSOP N Tube
Lowest to $3.5423
Texas Instruments
IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $1.0956
Intersil
IC POWER SUPPLY SEQUENCER 24QFN / Processor Supervisor 4 Active Low/Open Drain 24-Pin QFN EP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8598 $51.5880
145+ $0.7055 $102.2975
220+ $0.6835 $150.3700
305+ $0.6614 $201.7270
395+ $0.6394 $252.5630
525+ $0.5732 $300.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess