EN
  • EN
  • DE

UCC25230DRMT

Part No UCC25230DRMT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG ISO ADJ 8VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 12V
Maximum Input Voltage 75V
Nominal Output Voltage (Min/Fixed) 3.3V
Maximum Output Voltage 90V
Output Current 200mA
Frequency - Switching 380kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (4x4)
Win Source Part Number 1115624-UCC25230DRMT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC25230DRMT CAD Model

Description

Introducing the UCC25230DRMT from Texas Instruments

The UCC25230DRMT is a state-of-the-art DC-DC converter designed and manufactured by Texas Instruments, one of the leading semiconductor companies in the world. This compact and efficient power management integrated circuit is specifically engineered to meet the needs of modern electronic applications requiring stable and reliable power conversion.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 18V, making it versatile for a variety of applications, from industrial to automotive systems.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 85% of the input voltage, providing flexibility for different power requirements.
  • High Efficiency: With an integrated 5A, 28mΩ high-side MOSFET, the UCC25230DRMT offers high efficiency and reduces the need for external components.
  • Compact Design: Housed in a small 3mm x 5mm VQFN package, it is ideal for space-constrained applications.
  • Protection Features: The device includes overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe and reliable operation under various conditions.

Applications

The UCC25230DRMT is suitable for a broad range of applications, which include:

  • Telecommunications equipment
  • Networking servers and storage systems
  • Industrial power supplies
  • Automotive infotainment and telematics
  • Portable and battery-powered devices

Performance and Quality

Texas Instruments is known for its commitment to quality and performance, and the UCC25230DRMT is no exception. It is designed to deliver optimal performance with minimal power loss, enhancing the overall efficiency of the systems it powers. The device's robust design ensures long-term reliability, making it a trusted choice for engineers and designers looking for a high-performance power solution.

With the UCC25230DRMT, Texas Instruments continues to set the standard in power management technology, providing innovative solutions that power the electronics of today and tomorrow.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2881 $52.8810
24+ $4.3390 $104.1360
36+ $4.2034 $151.3224
50+ $4.0678 $203.3900
64+ $3.9322 $251.6608
86+ $3.5254 $303.1844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess