EN
  • EN
  • DE

UCC25630-1DDBR

Part No UCC25630-1DDBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description UCC25630-1DDBR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Half-Bridge Regulator Positive, Isolation Capable Output - - DC-DC Controller IC 14-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 13V ~ 26V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width), 14 Leads
Case / Package 14-SOIC
Family Name UCC25630
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50184-2, 296-50184-1, 296-50184-6, UCC25630-1DDBR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938052-UCC25630-1DDBR
Ultra Librarian 3D Model Ultra Librarian UCC25630-1DDBR CAD Model

Description

Introducing the UCC25630-1DDBR from Texas Instruments

The UCC25630-1DDBR is a state-of-the-art LLC resonant controller designed by Texas Instruments to meet the rigorous demands of modern power supply applications. This innovative component is engineered to provide efficient, reliable, and high-performance power conversion in a compact package, making it an ideal choice for a range of applications including server power supplies, telecom rectifiers, and LED TVs.

Key Features

  • Advanced Control: The UCC25630-1DDBR boasts a high-performance digital control algorithm that allows for precise regulation of output voltage and current. This ensures stable operation under varying load conditions and enhances the overall reliability of the power supply system.
  • Wide Vin Range: With a wide input voltage range, this controller is versatile and can be used in systems that experience fluctuations in input power, maintaining consistent performance without compromising on efficiency.
  • High Efficiency: The device is designed with efficiency in mind, featuring low quiescent current and an optimized gate driver scheme that reduces power losses, thereby improving the energy efficiency of the end application.
  • Protection Features: To ensure the longevity and safety of power systems, the UCC25630-1DDBR is equipped with robust protection features including overcurrent protection, overvoltage protection, and thermal shutdown. These features safeguard the system against potential damage from abnormal operating conditions.
  • Compact Design: The controller is housed in a compact, surface-mount package, allowing for space-saving designs and easier integration into various electronic systems.

Applications

The versatility and high performance of the UCC25630-1DDBR make it suitable for a broad range of applications. It is particularly well-suited for use in:

  • Telecommunications equipment
  • Enterprise servers and storage systems
  • Flat-panel televisions and monitors
  • Networking equipment
  • Industrial power supplies

With its advanced features and reliable performance, the UCC25630-1DDBR from Texas Instruments represents a premier solution for designers looking to optimize their power supply systems for efficiency, reliability, and performance.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4824 $54.8240
23+ $4.4984 $103.4632
35+ $4.3578 $152.5230
48+ $4.2172 $202.4256
62+ $4.0767 $252.7554
83+ $3.6550 $303.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess