EN
  • EN
  • DE

UCC25630-2DDBR

Part No UCC25630-2DDBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description UCC25630-2DDBR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Half-Bridge Regulator Positive, Isolation Capable Output - - DC-DC Controller IC 14-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 13V ~ 26V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width), 14 Leads
Case / Package 14-SOIC
Family Name UCC25630
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50514-6, UCC25630-2DDBR-ND, 296-50514-2, 296-50514-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938053-UCC25630-2DDBR
Ultra Librarian 3D Model Ultra Librarian UCC25630-2DDBR CAD Model

Description

The UCC25630-2DDBR is an advanced LLC resonant controller with an integrated half-bridge driver, designed by Texas Instruments to offer efficient, reliable, and precise power control for a wide range of applications. This component is specifically engineered to meet the needs of modern power supply units that require high efficiency, compact size, and robust performance under varying load conditions.

Key Features

  • Integrated Half-Bridge Driver: The UCC25630-2DDBR integrates a high-performance half-bridge gate driver, facilitating the design of a compact and efficient power stage.
  • Resonant Switching: Utilizing resonant topology, the controller achieves zero-voltage switching (ZVS), minimizing switching losses and enhancing overall efficiency.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for various applications, from industrial to consumer electronics.
  • Adjustable Dead Time Control: The dead time can be adjusted to optimize efficiency across different load conditions, contributing to the flexibility and performance of the power supply design.
  • Burst Mode Operation: For improved light-load efficiency, the UCC25630-2DDBR can operate in burst mode, reducing power consumption when the load is minimal.
  • Protection Features: The device includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown, ensuring safe operation and longevity of the power supply.

Applications

The UCC25630-2DDBR is suitable for a variety of applications, including:

  • Server and Telecom Power Supplies
  • Flat Panel Display TVs
  • LED Lighting
  • Adapters and Chargers
  • High-Density Power Supplies

Technical Specifications

Parameter Value Topology LLC Resonant Switching Frequency Up to 500 kHz Package HSOP-28 Operating Temperature Range -40°C to +125°C

With its advanced features and robust design, the UCC25630-2DDBR from Texas Instruments is an ideal solution for designers looking to enhance the performance and efficiency of their power supply units.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Lowest to $1.7463
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2815 $52.5040
38+ $2.6925 $102.3150
58+ $2.6083 $151.2814
80+ $2.5242 $201.9360
103+ $2.4401 $251.3303
138+ $2.1876 $301.8888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,970 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess