EN
  • EN
  • DE

UCC25630-3DDBT

Part No UCC25630-3DDBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HALF BRIDGE CONT WITH HV DRIVER / Half-Bridge Regulator Positive, Isolation Capable Output DC-DC Controller IC 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Output Configuration Positive, Isolation Capable
Topology Half-Bridge
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 11.25V ~ 26V
Frequency - Switching 35kHz ~ 1MHz
Duty Cycle (Max) 50%
Synchronous Rectifier No
Clock Sync No
Control Features Hybrid Hysteretic Control (HHC)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package 14-SOIC
Base Product Number UCC25630
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -UCC25630,296-47494-6,296-47494-2,UCC25630-3DDBT-ND,296-47494-1
Standard Package 250
Win Source Part Number 1317585-UCC25630-3DDBT
Ultra Librarian 3D Model Ultra Librarian UCC25630-3DDBT CAD Model

Description

The UCC25630-3DDBT is a state-of-the-art resonant mode LLC controller designed by Texas Instruments to offer exceptional performance and efficiency for a wide range of power conversion applications. This advanced controller is specifically engineered to meet the demands of modern high-density power systems where space is at a premium and efficiency is crucial.

Utilizing an innovative multi-mode control method, the UCC25630-3DDBT can automatically switch between different operational modes based on the load conditions. This feature ensures optimal efficiency across the entire load range, which is particularly beneficial for applications such as server power supplies, telecom rectifiers, and flat-panel display power supplies.

The UCC25630-3DDBT is equipped with a range of features designed to enhance system reliability and simplify design. For instance, its burst mode operation enables very low standby power consumption, making it ideal for systems that require compliance with stringent standby power regulations. Additionally, it comes with a variety of protection features, including overcurrent, overvoltage, and overtemperature protections, which safeguard the system under abnormal conditions.

The controller's integrated high-voltage gate driver is capable of driving both high-side and low-side power MOSFETs, allowing for a reduction in component count and overall system complexity. This integration also helps to minimize the bill of materials and can lead to a more compact and cost-effective power supply design.

With its advanced dead-time control and the ability to adjust various parameters through external components, the UCC25630-3DDBT provides designers with the flexibility to fine-tune their power supply for optimal performance. The device is available in a compact DDBT package, which further contributes to a reduced footprint on the PCB.

In summary, the UCC25630-3DDBT resonant controller from Texas Instruments is a versatile and efficient solution for a variety of power conversion applications. Its combination of advanced control features, integrated protections, and high-level integration makes it a compelling choice for engineers looking to enhance system performance while reducing design complexity.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9129 $52.4322
42+ $2.3900 $100.3800
65+ $2.3154 $150.5010
90+ $2.2407 $201.6630
116+ $2.1660 $251.2560
155+ $1.9419 $300.9945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,530 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess