EN
  • EN
  • DE
  • IT

UCC25702D

Part No UCC25702D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Advanced Voltage Mode Pulse Width Modulator | IC REG CTRLR MULT TOP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward Converter
Output Phases 1
Supply Voltage 8.8V ~ 15V
Switching Frequency 100kHz
Duty Cycle (Maximum) 99%
Clock Sync Yes
Control Features Current Limit, Frequency Control, Sequencing, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number UCC25702
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1276092-UCC25702D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC25702D CAD Model

Description

The UCC25702D from Texas Instruments is a high-performance, fixed-frequency pulse-width modulation (PWM) controller designed for a wide range of power supply applications. This advanced IC is specifically engineered to deliver efficient and reliable performance in applications requiring precise voltage regulation, such as switch-mode power supplies (SMPS), DC-DC converters, and offline power converters.

Key Features

  • Advanced BiCMOS Technology: The UCC25702D utilizes BiCMOS technology which offers the speed of CMOS and the low power dissipation of bipolar transistors, ensuring high efficiency and reduced heat generation.
  • High-Performance Operation: With its ability to operate at frequencies up to 1MHz, this PWM controller can be used in applications that require high-speed operation while maintaining stability and performance.
  • Programmable Soft Start: The soft start feature allows for a gradual increase in the output voltage, which can help to prevent inrush current at startup and extend the life of the power supply components.
  • Voltage Feedforward: This function provides improved line regulation and a faster response to input voltage changes, ensuring consistent output despite variations in the input supply.
  • Overcurrent Protection: The UCC25702D includes an overcurrent protection circuit that helps to safeguard the power supply and the load in the event of a short circuit or overload condition.

Applications

The versatility of the UCC25702D makes it suitable for a variety of applications, including:

  • AC/DC power supplies
  • Isolated and non-isolated DC/DC converters
  • Power supplies for telecommunications equipment
  • Industrial power systems
  • LED lighting drivers

Product Specifications

Parameter Value Supply Voltage (V<sub>CC) 10V to 20V Operating Frequency Up to 1MHz Temperature Range -40°C to +85°C Package Type 8-Pin SOIC

With its robust feature set and flexible capabilities, the UCC25702D PWM controller from Texas Instruments is an ideal choice for designers looking to enhance the performance and reliability of their power supply solutions.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us
Texas Instruments
UC1525B REGULATING PULSE WIDTH M / Regulator Output DC-DC Controller IC
Lowest to $35.7874
Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Lowest to $14.6160
ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.6520
ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9829 $51.9316
10+ $10.6526 $106.5260
15+ $10.3197 $154.7955
21+ $9.9868 $209.7228
26+ $9.6540 $251.0040
35+ $8.6553 $302.9355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,912 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess