EN
  • EN
  • DE

UCC25702PWTRG4

Part No UCC25702PWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.8 V to 15 V
Frequency - Switching 100kHz
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Frequency Control, Sequencing, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 213666-UCC25702PWTRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC25702PWTRG4 CAD Model

Description

Introducing the UCC25702PWTRG4 PWM Controller from Texas Instruments

The UCC25702PWTRG4, crafted by the renowned semiconductor manufacturer Texas Instruments, is a cutting-edge Pulse Width Modulation (PWM) controller designed for high-performance, flexible power conversion applications. This advanced controller integrates multiple features that make it an ideal choice for a wide range of power supply systems, including but not limited to DC-DC converters, AC-DC power supplies, and isolated and non-isolated configurations.

Key Features:

  • High-Frequency Operation: The UCC25702PWTRG4 operates at a frequency range up to 1MHz, enabling the design of power supplies with smaller components, which can reduce overall system size and cost.
  • Advanced Control Methodologies: It supports both voltage mode and current mode control, providing designers with the flexibility to choose the control scheme that best fits their application requirements.
  • Programmable Soft-Start: The inclusion of a programmable soft-start function helps to prevent inrush current at startup, enhancing system reliability and longevity.
  • Feed-Forward Compensation: With its feed-forward compensation capability, the UCC25702PWTRG4 maintains stable operation despite varying input voltages, ensuring consistent performance.
  • Shutdown Capability: The device features a shutdown input that allows for low standby power consumption, making it suitable for energy-efficient applications.

Robust Protection Features:

The UCC25702PWTRG4 is not just about performance; it also incorporates robust protection features to safeguard the power supply system. These include under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown. These protective measures ensure that the device operates within safe parameters, thus securing the longevity of the end product.

Package and Environmental Compliance:

Housed in a TSSOP-14 package, the UCC25702PWTRG4 is designed to fit into compact spaces without compromising on thermal performance. Furthermore, it adheres to RoHS standards, making it compliant with environmental regulations that restrict the use of hazardous substances in electronic equipment.

Whether you are designing a power supply for consumer electronics, industrial systems, or telecommunication infrastructure, the UCC25702PWTRG4 from Texas Instruments offers the efficiency, reliability, and flexibility needed to meet the stringent requirements of modern power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4434 $51.5472
19+ $5.2869 $100.4511
30+ $5.1217 $153.6510
41+ $4.9565 $203.2165
53+ $4.7913 $253.9389
70+ $4.2956 $300.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess