EN
  • EN
  • DE

UCC2570DG4

Part No UCC2570DG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK VM 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Topology Forward
Voltage - Start Up 13V
Supply Voltage - Operating 9 V to 15 V
Duty Cycle 80%
Frequency - Switching 500kHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 126611-UCC2570DG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2570DG4 CAD Model

Description

The UCC2570DG4 is a robust and high-performance current mode PWM controller from Texas Instruments, designed to deliver precision power management and control for a wide array of power supply applications. This versatile component is an ideal choice for use in switch-mode power supplies (SMPS), DC-DC converters, and other power conversion systems that require efficient and reliable operation.

Key Features

  • High-Frequency Operation: The UCC2570DG4 can operate at frequencies up to 1MHz, allowing for smaller components and faster response times in power supply designs.
  • Advanced Current Mode Control: This feature provides improved transient response and simplified loop compensation over voltage mode PWM controllers.
  • Programmable Soft-Start: To prevent inrush current at startup, the UCC2570DG4 includes a programmable soft-start function, which is essential for protecting critical components and extending system life.
  • Under-Voltage Lockout (UVLO): The built-in UVLO ensures that the controller operates only when the supply voltage is within an acceptable range, thereby safeguarding the system.
  • Pulse-by-Pulse Current Limiting: This safety feature protects the power supply from overcurrent conditions by limiting the current in each cycle.

Applications

The UCC2570DG4's flexibility and reliability make it suitable for a variety of applications, including:

  • AC-DC power supplies for consumer electronics
  • Telecommunications equipment
  • Industrial power systems
  • Portable device chargers
  • LED lighting drivers

Quality and Reliability

As with all Texas Instruments products, the UCC2570DG4 is manufactured to the highest standards of quality and reliability. It is available in a SOIC-8 package, providing a compact solution that is easy to integrate into various circuit designs. With its combination of performance, versatility, and Texas Instruments' commitment to quality, the UCC2570DG4 is an excellent choice for designers looking to create efficient and reliable power management systems.

You May Also Be Interested in

Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.0374
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0573 $54.3438
14+ $7.4317 $104.0438
21+ $7.1994 $151.1874
29+ $6.9672 $202.0488
38+ $6.7350 $255.9300
50+ $6.0382 $301.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess