EN
  • EN
  • DE

UCC2580D-3

Part No UCC2580D-3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8.5 V to 16 V
Frequency - Switching 400kHz
Duty Cycle (Max) 66%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Ramp, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1115644-UCC2580D-3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2580D-3 CAD Model

Description

Product Overview: UCC2580D-3

The UCC2580D-3 is a state-of-the-art pulse-width modulation (PWM) controller manufactured by Texas Instruments, designed for high-performance, isolated power supply systems. This advanced controller is part of the UCC2580x series, which is known for its versatility and efficiency in managing power conversion applications.

Key Features

  • Advanced Control Methodology: The UCC2580D-3 utilizes a fixed-frequency current mode control, which provides excellent transient response and simplifies loop compensation.
  • Wide Operating Range: With an input voltage range that accommodates various applications, this controller is suitable for multiple industries, including telecommunications, industrial systems, and consumer electronics.
  • High-Efficiency Operation: The device is designed for high-efficiency operation, which reduces power loss and improves overall system reliability.
  • Programmable Soft Start: This feature allows for controlled startup and helps prevent input current surges during system power-up.
  • Integrated Error Amplifier: The onboard error amplifier simplifies feedback loop design and ensures stable operation under varying load conditions.
  • Under-Voltage Lockout (UVLO): The UCC2580D-3 includes UVLO protection, ensuring the controller operates only when the supply voltage is within an acceptable range.

Applications

The UCC2580D-3 is ideal for a wide range of applications that require efficient power management and conversion. It is commonly used in:

  • AC-DC power supplies
  • Isolated DC-DC converters
  • Off-line converters
  • Forward and flyback topologies

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UCC2580D-3 is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability in a variety of operating conditions.

Technical Specifications

The UCC2580D-3 comes in a compact SOP-8 package and operates over an industrial temperature range. It features a switching frequency of up to 500 kHz, which allows for smaller external components, reducing the overall solution size and cost.

Ordering and Availability

For detailed ordering information and availability, please visit the Texas Instruments website or contact an authorized distributor. Technical documentation, including datasheets and application notes, is readily available to assist in the design and implementation process.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess