EN
  • EN
  • DE

LTC3615EUF-1#PBF

Part No LTC3615EUF-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A DL SYNC 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.25V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 3A
Frequency - Switching 400kHz to 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 24-QFN-EP (4x4)
Win Source Part Number 1062792-LTC3615EUF-1#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3615EUF-1#PBF CAD Model

Description

LTC3615EUF-1#PBF - High Efficiency, Dual 3A, 4MHz Synchronous Buck Regulator from Linear Technology

The LTC3615EUF-1#PBF is a high-performance, dual-channel synchronous buck regulator designed by Linear Technology to deliver efficient power management for a wide range of applications. This compact and powerful regulator is capable of providing two independent outputs of up to 3A each, making it an excellent choice for portable devices, telecommunications, and industrial systems where space and power efficiency are critical.

With an operating frequency of up to 4MHz, the LTC3615EUF-1#PBF allows for the use of small, low-cost capacitors and inductors, which reduces the overall footprint and cost of the power supply design. The device supports a wide input voltage range from 2.25V to 5.5V, making it versatile for various power sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, or regulated 5V and 3.3V rails.

The LTC3615EUF-1#PBF incorporates internal top and bottom high-efficiency power switches and features a high efficiency of up to 95%, which minimizes heat generation and improves battery life in portable applications. The regulator's current mode operation provides excellent line and load transient response, ensuring stable operation under varying conditions.

Additional features of the LTC3615EUF-1#PBF include selectable Burst Mode® operation for improved efficiency at light loads, a forced continuous mode for lowest noise operation, and a 1MHz/2MHz selectable mode for optimizing efficiency versus output ripple. The device also provides independent soft-start capability for each channel, which limits inrush current during startup and provides a controlled output voltage ramp.

Protection features are comprehensive, with overvoltage, undervoltage, and overcurrent protection, along with thermal shutdown to ensure the safety and reliability of the regulator under fault conditions. The LTC3615EUF-1#PBF comes in a compact 24-lead QFN package, which is RoHS compliant and designed for a small footprint and low profile applications.

Overall, the LTC3615EUF-1#PBF from Linear Technology is a highly capable and efficient solution for designers looking to optimize power management in their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3022 $54.9066
7+ $15.0172 $105.1204
11+ $14.5480 $160.0280
15+ $14.0787 $211.1805
19+ $13.6094 $258.5786
25+ $12.2015 $305.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess