EN
  • EN
  • DE

UCC27200DR

Part No UCC27200DR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Driver 3A 2-OUT High and Low Side Full Brdg/Half Brdg 8-Pin SOIC T/R / IC DVR HIGH/LOW SIDE 3A 8-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 8 V to 17 V
Logic Voltage - VIL, VIH 3V, 8V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120V
Rise and Fall Time 8ns, 7ns
Temperature Range - Operating -40°C to 140°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (4x4)
Win Source Part Number 081859-UCC27200DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UCC27200
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC27200DR CAD Model

Description

Introducing the UCC27200DR High-Side and Low-Side Driver from Texas Instruments

The UCC27200DR is a robust, high-frequency half-bridge driver designed by Texas Instruments to deliver exceptional performance in a variety of power management applications. This advanced driver IC is capable of efficiently driving both N-channel power MOSFETs and IGBTs, making it a versatile choice for engineers looking to enhance their power conversion systems.

Key Features

  • High Drive Strength: The UCC27200DR boasts a high peak output current of 4A for both the high-side and low-side drivers, ensuring reliable switching performance even in demanding conditions.
  • Wide Supply Voltage Range: With an operational voltage range from 10V to 20V, this driver can accommodate various supply levels, offering flexibility in system design.
  • Bootstrap Operation: The integrated high-voltage diode for bootstrap operation simplifies the design and reduces external component count.
  • Independent Inputs: Separate input pins for the high-side and low-side drivers allow for independent control, providing designers with greater control over their circuit configurations.
  • Cross-Conduction Prevention: The UCC27200DR includes under-voltage lockout and cross-conduction prevention features, enhancing the reliability and safety of the application.
  • Extended Temperature Range: With an operating temperature range from -40°C to +140°C, this driver IC is suitable for use in harsh environments.

Applications

The UCC27200DR is ideal for a range of applications where efficient power conversion is critical. These include:

  • DC to DC converters
  • Synchronous buck converters
  • Active clamp forward converters
  • Full-bridge converters
  • Half-bridge converters
  • Push-pull converters
  • Class-D audio amplifiers

Product Specifications

The UCC27200DR is available in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. The device integrates advanced features such as programmable dead-time, enabling optimization of switching characteristics for various loads and conditions.

With its robust design and comprehensive feature set, the UCC27200DR from Texas Instruments is an excellent choice for designers seeking to improve efficiency, reliability, and performance in their power management systems.

Ordering Information

The UCC27200DR driver IC is available for order under the Texas Instruments part number UCC27200DR. For detailed information, datasheets, and support resources, please visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4027 $56.1080
90+ $1.1510 $103.5900
135+ $1.1150 $150.5250
190+ $1.0790 $205.0100
240+ $1.0431 $250.3440
325+ $0.9352 $303.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,958 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess