EN
  • EN
  • DE

UCC27201AD

Part No UCC27201AD
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | IC DVR HIGH/LOW SIDE 3A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 8V ~ 17V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120V
Rise / Fall Time 8ns, 7ns
Temperature Range - Operating -40°C ~ 140°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UCC27201A
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1276119-UCC27201AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC27201AD CAD Model

Description

Introducing the UCC27201AD High-Side and Low-Side Driver from Texas Instruments

The UCC27201AD from Texas Instruments is a state-of-the-art high-side and low-side driver that is designed to provide efficient and reliable gate drive solutions. This advanced driver IC is ideal for power management applications and is commonly utilized in a variety of industries, including automotive, renewable energy, and consumer electronics.

Key Features:

  • High-Voltage Capability: The UCC27201AD is capable of handling up to 120V, making it suitable for high-voltage power applications and ensuring compatibility with a wide range of MOSFETs and IGBTs.
  • High Peak Output Current: With a peak output current of up to 4A on both the high-side and low-side drivers, this IC can effectively drive large power transistors, ensuring rapid switching and reduced power loss.
  • Independent Inputs: Separate inputs for the high-side and low-side drivers provide designers with the flexibility to optimize the switching events and tailor the driver to specific application needs.
  • Bootstrap Operation: The UCC27201AD supports bootstrap operation, which is essential for high-side drive applications, allowing for a compact and efficient design.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the driver operates at sufficient voltages, protecting the device and the power switches from potential damage due to undervoltage conditions.
  • Robust Design: The device is designed to withstand negative transient voltage, minimizing the risk of damage from events such as voltage spikes, and ensuring reliable operation in harsh environments.

Applications:

The UCC27201AD is versatile and can be used in a wide range of applications, including:

  • DC/DC converters
  • Motor drives
  • Class-D audio amplifiers
  • Power inverters
  • Switch-mode power supplies

Its robust design and high performance make it an excellent choice for designers looking to improve efficiency and reliability in their power switching applications. The UCC27201AD is available in a compact 8-pin SOIC package, which is suitable for space-constrained applications while still providing the necessary thermal performance.

With its combination of features, the UCC27201AD from Texas Instruments stands out as a powerful driver solution that can meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0814 $54.0700
100+ $1.0130 $101.3000
155+ $0.9788 $151.7140
220+ $0.9103 $200.2660
290+ $0.8761 $254.0690
360+ $0.8419 $303.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,653 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess