EN
  • EN
  • DE

UCC27212DPRR

Part No UCC27212DPRR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting Surface Mount
Package 10-WDFN Exposed Pad
Case / Package 10-WSON (4x4)
Family Name UCC27212
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901708-UCC27212DPRR
Ultra Librarian 3D Model Ultra Librarian UCC27212DPRR CAD Model

Description

Product Overview: Texas Instruments UCC27212DPRR

The UCC27212DPRR is a high-performance, dual-channel driver designed by Texas Instruments specifically for power management applications. This advanced driver IC is capable of efficiently driving high-power and high-speed MOSFETs and IGBTs. It is a robust solution that provides reliable operation even under harsh conditions, making it an ideal choice for a wide range of applications including switch-mode power supplies, motor controllers, and DC-AC converters.

Key Features

  • High Peak Output Drive Strength: The UCC27212DPRR boasts a high peak source and sink current capability of 4 A and 4 A, respectively, which is essential for rapid charging and discharging of the gate capacitance of power MOSFETs to minimize switching losses.
  • Wide Supply Voltage Range: This driver operates over a wide supply voltage range from 10 V to 22 V, providing flexibility in various circuit designs and ensuring compatibility with a range of control ICs.
  • Independent Inputs: It features independent high-side and low-side driver channels, which allow for better control and timing flexibility. This is particularly useful in applications requiring non-synchronous gate drive signals.
  • Robust Design: The UCC27212DPRR is designed with integrated under-voltage lockout (UVLO) circuits for both channels, ensuring that the driver operates only when the supply voltage is sufficient to maintain proper performance.
  • High dV/dt Immunity: With a dV/dt immunity of 50 V/ns, this driver ensures stable operation even in environments with high switching noise, reducing the risk of malfunction due to transient voltage spikes.

Applications

The versatility of the UCC27212DPRR makes it suitable for a broad spectrum of applications. It is particularly well-suited for high-frequency power conversion systems where efficiency and reliability are critical. Some common applications include:

  • DC to DC converters
  • Active clamp forward converters
  • Full-bridge converters
  • Half-bridge converters
  • Synchronous buck converters
  • Class-D audio amplifiers
  • Brushless DC motor drives

With its advanced features and robust performance, the Texas Instruments UCC27212DPRR driver IC stands out as a leading solution for driving power switches in high-performance power conversion systems.

You May Also Be Interested in

Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7034 $51.8476
33+ $3.0387 $100.2771
51+ $2.9437 $150.1287
71+ $2.8488 $202.2648
91+ $2.7538 $250.5958
122+ $2.4690 $301.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess