EN
  • EN
  • DE

UCC27284DRCR

Part No UCC27284DRCR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 5.5V ~ 16V
Logic Voltage - VIL, VIH 1.3V, 1.9V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 100 V
Rise / Fall Time (Typ) 10ns, 10ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357058-UCC27284DRCR
Ultra Librarian 3D Model Ultra Librarian UCC27284DRCR CAD Model

Description

Introducing the UCC27284DRCR Half-Bridge Driver from Texas Instruments

The UCC27284DRCR is a robust, high-performance half-bridge driver designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced driver is engineered to facilitate efficient power management and conversion in a variety of applications, ranging from consumer electronics to industrial systems. The UCC27284DRCR is particularly suitable for driving power MOSFETs and IGBTs that operate up to 600V.

Key Features

  • High-Voltage Capability: With a maximum bootstrap voltage of 120V, the UCC27284DRCR is capable of handling high-voltage applications with ease.
  • Robust Output Drive: The device boasts a strong drive capability of 4A source and 4A sink current, ensuring reliable operation of the connected power switches.
  • Independent Inputs: Separate high-side and low-side input pins provide greater flexibility and control for system designers.
  • Extended Temperature Range: It operates over an industrial temperature range from -40°C to +140°C, making it suitable for harsh environments.
  • Interlocking Function: An interlock function is included to prevent simultaneous conduction of both half-bridge switches, thereby protecting the system from potential shoot-through conditions.
  • Advanced Packaging: The UCC27284DRCR comes in a compact 8-pin SON package, which is optimized for efficient heat dissipation and space-saving on the PCB.

Applications

The versatility of the UCC27284DRCR makes it an ideal choice for a wide array of applications. Some of the typical applications include:

  • AC-DC and isolated DC-DC power supplies
  • Solar inverters and energy storage systems
  • Motor drives and inverters
  • Class-D audio amplifiers
  • LED lighting systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the UCC27284DRCR is no exception. It is designed to meet stringent industry standards, ensuring reliable performance and longevity even in the most demanding applications. Whether you are designing a new power system or upgrading an existing one, the UCC27284DRCR half-bridge driver offers a combination of efficiency, reliability, and power density that can help you achieve your design goals.

You May Also Be Interested in

Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1611 $52.2495
105+ $0.9527 $100.0335
165+ $0.9230 $152.2950
225+ $0.8932 $200.9700
290+ $0.8634 $250.3860
390+ $0.7741 $301.8990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,860 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess