EN
  • EN
  • DE

DS2760AE-025

Part No DS2760AE-025
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description High-Precision Li+ Battery Monitor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Function Battery Monitor
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface 1-Wire
Operating Temperature Range -20°C ~ 70°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
RoHS State Request Verification
Win Source Part Number 1169242-DS2760AE-025
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS2760A
Introduction Date September 20, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DS2760AE-025 CAD Model

Description

The DS2760AE-025 from Maxim Integrated is a sophisticated high-precision battery monitor IC that is designed to cater to the needs of complex lithium-ion (Li+) battery-powered applications. This compact, feature-rich component is ideal for applications where accurate fuel gauging, safety, and battery maintenance are paramount.

The DS2760AE-025 incorporates a wealth of features to ensure comprehensive battery monitoring and management. It integrates temperature measurement, voltage measurement, current measurement, and charge accumulation capabilities. Its high-precision measurements allow for accurate tracking of battery capacity and state-of-charge (SOC) estimations, which are crucial for prolonging battery life and ensuring reliable operation of portable devices.

One of the key advantages of the DS2760AE-025 is its ability to perform on-chip temperature measurements, which helps in maintaining the battery within safe operating temperatures. This is particularly important for Li+ batteries, which can be prone to overheating. Additionally, the IC's ability to measure voltage and current with high precision enables the implementation of advanced algorithms for SOC determination, providing users with real-time data on battery usage and remaining capacity.

The charge accumulation feature of the DS2760AE-025 is especially useful for keeping track of the battery's charge and discharge cycles, which is essential for predicting battery life and planning maintenance schedules. This helps in extending the overall lifespan of the battery by preventing overcharging and deep discharging, which can be detrimental to Li+ batteries.

Designed with versatility in mind, the DS2760AE-025 can be employed in a diverse range of applications, from smartphones and laptops to power tools and electric vehicles. Its small form factor and low power consumption make it an excellent choice for portable and wearable devices where space is at a premium and efficiency is critical.

Overall, the Maxim Integrated DS2760AE-025 stands out as a comprehensive solution for battery monitoring, offering designers and engineers a reliable and accurate tool for enhancing the performance and safety of their Li+ battery applications.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess