EN
  • EN
  • DE

UCC27424DR

Part No UCC27424DR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Driver 4A 2-OUT Low Side Non-Inv 8-Pin SOIC T/R / IC MOSFET DRIVR DUAL HS 4A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4 V to 15 V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
Rise and Fall Time 20ns, 15ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 035764-UCC27424DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name UCC27424
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC27424DR CAD Model

Description

Product Overview: Texas Instruments UCC27424DR

The UCC27424DR is a high-speed, dual-channel, low-side power MOSFET driver designed and manufactured by Texas Instruments. This device is engineered to deliver robust and efficient performance for a variety of applications requiring efficient power management and precision control.

Key Features

  • High Peak Output Current: Capable of delivering peak currents up to 4 A, the UCC27424DR ensures strong drive capability for a wide range of MOSFETs.
  • Dual Independent Channels: The device features two independent channels that can be used for driving two separate MOSFETs or for high-side and low-side driving in a half-bridge configuration.
  • Industry-Leading Rise and Fall Times: With rise and fall times typically under 15 ns, this driver enables fast switching, which is critical for reducing power losses and improving efficiency in power conversion systems.
  • Wide Supply Voltage Range: The driver operates over a supply voltage range of 4.5V to 15V, accommodating a variety of power stages and systems.
  • Input/Output Logic Compatibility: TTL and CMOS compatible input thresholds allow for easy interfacing with a range of signal levels, while robust output stages can drive capacitive loads without oscillation.
  • Thermal Shutdown: Integrated thermal shutdown protection helps prevent damage to the driver and the power stage under over-temperature conditions.

Applications

The UCC27424DR is ideal for a multitude of applications where efficient power switching is crucial. Common use cases include:

  • DC-to-DC converters
  • Motor controllers
  • Power inverters
  • Class-D audio amplifiers
  • Switch mode power supplies (SMPS)

Package and Quality

Offered in an 8-pin SOIC package, the UCC27424DR is designed for surface-mount technology (SMT), ensuring compact and reliable integration into circuit boards. Texas Instruments' commitment to quality means that this driver is produced in ISO-certified facilities, ensuring high reliability and performance consistency across batches.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2778 $50.0040
440+ $0.2280 $100.3200
680+ $0.2208 $150.1440
940+ $0.2137 $200.8780
1,215+ $0.2066 $251.0190
1,620+ $0.1852 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,610 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess