EN
  • EN
  • DE

UCC27512MDRSTEP

Part No UCC27512MDRSTEP
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DVR LOW SIDE 1CH 6WSON / Driver 8A 1-OUT Low Side Inv/Non-Inv 6-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 1V, 2.4V
Current - Peak Output (Source, Sink) 4A, 8A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 8ns, 7ns
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-SON (3x3)
Win Source Part Number 798691-UCC27512MDRSTEP
Popularity Medium
Supply and Demand Status Limited
Family Name UCC27512-EP
Introduction Date June 20, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC27512MDRSTEP CAD Model

Description

Introducing the UCC27512MDRSTEP Driver IC from Texas Instruments

Experience next-level performance with the UCC27512MDRSTEP, a state-of-the-art gate driver integrated circuit (IC) designed and manufactured by the renowned Texas Instruments. This high-speed, low-side gate driver device is specifically engineered to drive MOSFETs and IGBTs with utmost efficiency and precision. The UCC27512MDRSTEP is a perfect solution for a wide array of applications, including motor control, power supplies, and converters that demand reliable switching performance.

Key Features

  • Robust Output Drive: With an impressive source and sink current of 4 A and 8 A respectively, the UCC27512MDRSTEP provides a strong drive to reduce switching times, thereby enhancing the performance of your power stage.
  • High-Speed Operation: The device is capable of operating at high frequencies, thanks to its fast propagation delays and rise/fall times, ensuring swift and efficient switching.
  • Single Supply Voltage: It operates on a single supply voltage ranging from 4.5 V to 18 V, offering flexibility and ease of use in various circuit designs.
  • Input Thresholds: The IC features TTL and CMOS compatible input thresholds, which make it versatile for interfacing with a variety of control circuits.
  • Output Configuration: The output stage is designed to offer a rail-to-rail drive capability for the gate of the power switch, ensuring full enhancement during the on-state.

Enhanced Protection Features

The UCC27512MDRSTEP comes with built-in protection features to safeguard your system. These include:

  • Negative voltage handling on the input and output pins for robust operation during high dv/dt phases.
  • An industry-standard 8-pin SOIC package that ensures a compact footprint while providing excellent thermal performance.

Application Versatility

Whether you're designing an AC-DC power supply, a DC-DC converter, or a motor drive, the UCC27512MDRSTEP offers the reliability and performance you need. Its compatibility with pulse-width modulation (PWM) controllers and other digital control ICs makes it an ideal choice for advanced power management systems.

Choose the UCC27512MDRSTEP for your next project and leverage the quality and expertise of Texas Instruments to enhance your power design's efficiency and robustness.

You May Also Be Interested in

Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0980 $53.2740
30+ $3.3625 $100.8750
47+ $3.2574 $153.0978
64+ $3.1523 $201.7472
83+ $3.0472 $252.9176
110+ $2.7320 $300.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess