EN
  • EN
  • DE

UCC27538DBVR

Part No UCC27538DBVR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 2.5-A and 5-A, 35-VMAX VDD FET and IGBT Single-Gate Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Operating Supply Voltage 10 V ~ 32 V
Logic Voltage - VIL, VIH 1.2V, 2.2V
Current - Peak Output (Source, Sink) 2.5A, 5A
Rise / Fall Time (Typ) 15ns, 7ns
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1276168-UCC27538DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC27538
Introduction Date October 30, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC27538DBVR CAD Model

Description

Overview of Texas Instruments UCC27538DBVR

The Texas Instruments UCC27538DBVR is a high-performance, single-channel gate driver designed to effectively drive MOSFETs and IGBTs. This component is specifically engineered to cater to a wide array of applications, including but not limited to, motor control, power delivery systems, and switched-mode power supplies.

Key Features

  • High Drive Strength: The UCC27538DBVR offers a robust output drive strength of up to 2.5 A source and 5 A sink current, which is ideal for quickly charging and discharging the gate capacitance of power MOSFETs and IGBTs, ensuring minimal switching losses.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 4.5 V to 18 V, making it versatile for various circuit configurations and ensuring compatibility with a wide range of power stages.
  • Fast Propagation Delays: This gate driver boasts a propagation delay typically under 25 ns, providing precise control and rapid response times for high-speed switching applications.
  • Output Enable Function: It incorporates an output enable (OE) function that allows for better control of the driver's output stages, facilitating safe operation and power sequencing.
  • Industry-Standard Package: Housed in a SOT-23-6 package, the UCC27538DBVR is compact and compatible with standard PCB layouts, making it easy to integrate into various designs without requiring significant board space.

Applications

The UCC27538DBVR is ideal for a range of applications due to its high drive strength, fast switching capabilities, and wide voltage range. It is commonly used in:

  • AC-DC and DC-DC power supplies
  • Motor drives and inverters
  • Class-D audio amplifiers
  • Power factor correction (PFC) circuits
  • Renewable energy systems, such as solar inverters and wind turbines

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability. The UCC27538DBVR gate driver is no exception, offering exceptional performance and durability. It is designed to meet stringent industry standards, ensuring long-term reliability for critical applications.

Overall, the UCC27538DBVR from Texas Instruments is a versatile and efficient solution for driving power transistors in a wide range of electronic systems, providing designers with a reliable and high-performing component that enhances overall system efficiency.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2831 $51.3240
95+ $1.0528 $100.0160
150+ $1.0199 $152.9850
205+ $0.9870 $202.3350
265+ $0.9541 $252.8365
355+ $0.8554 $303.6670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess