EN
  • EN
  • DE
  • IT

UCC28019AEVM

Part No UCC28019AEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR UCC28019A / UCC28019A Power Factor Correction 380VDC to 402VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Power Factor Correction
Embedded No
Utilized IC / Part UCC28019A
Primary Attributes 350W, 390V, 900mA Output, 85~265VAC Input
Secondary Attributes Continuous Current Mode
Supplied Contents Board(s)
Win Source Part Number 798696-UCC28019AEVM
Popularity Medium
Supply and Demand Status Balance
Family Name UCC28019A
Introduction Date December 01, 2008
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC28019AEVM CAD Model

Description

Product Overview: Texas Instruments UCC28019AEVM

The UCC28019AEVM from Texas Instruments is an evaluation module designed for users to easily assess the capabilities and performance of the UCC28019A Power Factor Correction (PFC) controller. This device is engineered to provide a simple and efficient solution for implementing power factor correction in a wide range of AC-DC power conversion applications.

Key Features

  • Wide Voltage Range: The UCC28019AEVM is capable of handling input voltages that make it suitable for a variety of global power standards.
  • Efficient Power Factor Correction: With the UCC28019A controller, the EVM achieves high power factor and low total harmonic distortion, ensuring efficient energy usage and compliance with international power regulations.
  • Flexible Design: The evaluation module is designed to accommodate various inductor and capacitor sizes, allowing for flexibility in design and optimization for specific application needs.
  • Easy-to-Use: The EVM includes all necessary connectors, indicators, and test points for straightforward evaluation and testing.

Applications

The UCC28019AEVM is ideal for developers working on AC-DC power supplies that require power factor correction. Typical applications include:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Drivers
  • Adapters for Laptops and PCs
  • Telecom Power Supplies
  • Industrial Power Systems

Technical Specifications

The UCC28019AEVM boasts an array of technical specifications that highlight its advanced design:

  • Continuous Conduction Mode (CCM) PFC controller
  • 8-pin SOIC package
  • Fixed-frequency peak current mode control
  • Programmable soft start
  • Overvoltage protection

Support and Resources

Texas Instruments provides comprehensive support and resources for the UCC28019AEVM:

  • Detailed datasheets and user guides
  • Application notes and design resources
  • TI E2E™ support forums for technical discussions

With the UCC28019AEVM, designers and engineers can rapidly prototype and test PFC solutions, accelerating the development process and ensuring a high-quality end product.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
EVAL BD - WM9714 MINI EVAL BOARD / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL-2ED020I12-F2 TO SHOW THE FU / 2ED020I12-F2 Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADAU1772 / ADAU1772 CODEC Audio Evaluation Board
Need more? Email Us
Skyworks Solutions Inc.
BOARD EVAL SI2457 + SI3008 16PIN / Si2457 Data Acquisition Arrangement (DAA) Telecom Evaluation Board
Need more? Email Us
Broadcom Limited
DEVELOPMENT KIT FOR PVG710 / PVG710 Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Maxim Integrated
KIT EVALUATION FOR MAX13047 / MAX13047E Logic-Level Translator Interface Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess