EN
  • EN
  • DE
  • IT

UCC28019P

Part No UCC28019P
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC CCM PFC CONTROLLER 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching 65kHz
Current - Startup 100μA
Supply Voltage - Operating 10 V to 21 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 081869-UCC28019P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28019P CAD Model

Description

The UCC28019P from Texas Instruments is a highly integrated and efficient power factor correction (PFC) controller designed for use in a wide range of applications requiring power factor correction. This 8-pin PFC controller is part of the UCC28019 series and is specifically tailored to provide low harmonic distortion and high power factor in power systems.

Key Features

  • Voltage Mode PWM Control: The UCC28019P operates using voltage mode PWM control, which simplifies the design of the PFC stage by using a voltage loop to regulate the output.
  • Wide Operating Range: With an operating range of 9V to 21V, this PFC controller can accommodate a variety of input voltages, making it suitable for universal AC input applications.
  • High Efficiency: It is designed to achieve high efficiency which is crucial for reducing energy consumption and heat generation in power systems.
  • Low Total Harmonic Distortion (THD): The UCC28019P helps in minimizing THD, thereby improving power quality and reducing stress on the electrical infrastructure.
  • Boost Topology: The device is tailored for continuous conduction mode (CCM) boost topology, which is commonly used in PFC circuits to step up the input voltage and regulate the output.
  • Programmable Soft Start: This feature limits inrush current during startup, improving system reliability and lifespan.

Applications

The UCC28019P is suitable for a variety of applications that require efficient power factor correction. It is commonly used in:

  • AC-DC power supplies for desktop and server computers
  • Flat panel television and monitor power supplies
  • Industrial power systems
  • Telecom power supplies
  • Other offline power conversion applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UCC28019P is no exception. It is built to meet the rigorous standards of industrial and consumer electronics, ensuring a reliable performance over its lifetime.

Ordering Information

The UCC28019P is available in a PDIP-8 package and can be ordered through Texas Instruments' official distributors. For detailed specifications and ordering information, please refer to the official Texas Instruments datasheet for the UCC28019 series.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $4.2422
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CCM 110KHZ 8SOIC
Lowest to $4.6799
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.8278
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $8.2830
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $22.2590
NXP / Nexperia
PFC IC Discontinuous Conduction (DCM) 134kHz 8-SO
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER, VOLTAGE / PFC IC
Lowest to $0.7529
ON Semiconductor
IC PFC CTR AVER CURR 67KHZ 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.4516 $56.3868
56+ $2.0115 $112.6440
87+ $1.9487 $169.5369
119+ $1.8857 $224.3983
154+ $1.8229 $280.7266
206+ $1.6343 $336.6658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess