EN
  • EN
  • DE

UCC2801DTRG4

Part No UCC2801DTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low-Power BiCMOS Current-Mode PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 7.4 V ~ 12 V
Frequency - Switching 46kHz
Duty Cycle (Maximum) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276177-UCC2801DTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2801
Introduction Date March 21, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2801DTRG4 CAD Model

Description

The UCC2801DTRG4 is a state-of-the-art low-power BiCMOS current-mode PWM controller manufactured by Texas Instruments. Designed for a wide range of power supply applications, this controller integrates multiple features that enhance system reliability, flexibility, and efficiency. Its versatility allows it to be used in various applications, including isolated and non-isolated power supplies, battery chargers, and DC-DC converters.

Key Features

  • Low Start-Up and Operating Current: The device boasts a low start-up current of typically 0.5 µA and an operating current of 2.5 mA, making it ideal for battery-operated and energy-efficient applications.
  • Current Mode Control: Its current mode control provides improved transient response, simplified loop compensation, and inherent protection against overcurrent conditions.
  • High-Frequency Operation: The UCC2801DTRG4 can operate at frequencies up to 1 MHz, allowing for smaller external components and a more compact overall power supply design.
  • Programmable Soft Start: A programmable soft start function limits inrush current during start-up, contributing to the longevity of the device and the system it controls.
  • Under-Voltage Lockout (UVLO): Both line and low-side UVLO circuits ensure that the device operates at sufficient supply voltages, preventing malfunctions due to undervoltage conditions.

Applications

The UCC2801DTRG4 is suitable for a wide array of applications, including:

  • Off-line power supplies
  • DC-DC converters
  • Portable power devices
  • Power supplies for telecommunications equipment
  • Industrial power systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The UCC2801DTRG4 is no exception, providing robust performance in a variety of conditions. It is available in a surface-mount package, ensuring compatibility with modern PCB assembly techniques.

For designers seeking a reliable, versatile, and energy-efficient PWM controller, the UCC2801DTRG4 from Texas Instruments represents an excellent choice, blending advanced technology with practical features to meet the demands of today's complex power management requirements.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess