EN
  • EN
  • DE

UCC2801N

Part No UCC2801N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.4 V to 12 V
Frequency - Switching 46kHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-PDIP
Win Source Part Number 048447-UCC2801N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2801N CAD Model

Description

The UCC2801N from Texas Instruments is a versatile and efficient low-power BiCMOS current-mode pulse-width modulation (PWM) controller. Designed with precision and reliability in mind, this device is ideal for a wide range of power supply applications, including but not limited to, isolated and non-isolated AC-DC converters, off-line battery chargers, and DC-DC converters.

Key Features

  • Low Start-Up and Operating Current: The UCC2801N boasts an ultra-low start-up current of 1µA and a low operating current of 2.5mA, making it an energy-efficient choice for power-sensitive designs.
  • High-Frequency Operation: With an operational frequency range up to 1MHz, this PWM controller allows for smaller external components, resulting in compact power supply designs.
  • Current Mode Control: The current mode architecture provides fast transient response and inherent cycle-by-cycle current limiting, enhancing the safety and performance of your power supply circuit.
  • Voltage Feed-Forward: Voltage feed-forward compensation is included to improve the line regulation and reduce the design complexity.
  • Drive Capability: It features a totem-pole output capable of delivering 1A peak current, suitable for driving a power MOSFET or IGBT directly.
  • Automatic Feed-Forward Compensation: This feature helps in maintaining a stable loop performance over a wide range of input voltages.
  • Under-Voltage Lockout (UVLO): Both line and low-side UVLO circuits are provided to ensure the controller is off unless it is within its operating range.

Applications

  • Switching power supplies
  • Power converters for telecom and industrial use
  • AC-DC adapters for consumer electronics
  • LED drivers
  • Battery-powered equipment

Product Specifications

The UCC2801N operates over a temperature range of -40°C to 85°C and is available in an 8-pin PDIP (Plastic Dual-In-line Package) which is suitable for through-hole mounting. This device is designed to meet the stringent quality standards set by Texas Instruments, ensuring high reliability and performance for your power management solutions.

Conclusion

With its robust feature set and high-performance capabilities, the UCC2801N PWM controller from Texas Instruments stands out as an exceptional choice for designers looking to enhance the efficiency and compactness of their power supply systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4765 $52.0065
50+ $2.0320 $101.6000
77+ $1.9685 $151.5745
105+ $1.9050 $200.0250
136+ $1.8415 $250.4440
182+ $1.6510 $300.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess