EN
  • EN
  • DE
  • IT

UCC28056BDBVT

Part No UCC28056BDBVT
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description ISOLATED DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features PFC IC Discontinuous (Transition) - SOT-23-6
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name UCC28056
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-UCC28056BDBVTDKR, 296-UCC28056BDBVTTR, 296-UCC28056BDBVTCT
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938063-UCC28056BDBVT
Ultra Librarian 3D Model Ultra Librarian UCC28056BDBVT CAD Model

Description

Introducing the UCC28056BDBVT from Texas Instruments

The UCC28056BDBVT is a cutting-edge power management integrated circuit (IC) designed by Texas Instruments, specifically tailored for non-isolated power supplies. This innovative component is engineered to provide a highly efficient, power factor corrected, and quasi-resonant flyback controller that ensures minimal power loss and enhanced system reliability. It is an ideal choice for designers looking to optimize their power supply solutions in terms of efficiency and performance.

At the heart of the UCC28056BDBVT lies its ability to deliver near-unity power factor by shaping the input current waveform to match the input voltage wave. This feature is crucial for meeting stringent regulatory standards for power consumption and efficiency, making it an environmentally friendly choice for modern electronic applications. The IC is designed to operate over a wide input voltage range, accommodating various global power standards without the need for manual adjustments.

The device comes in a compact SOT-23-6 package, which is perfect for space-constrained applications. Despite its small size, the UCC28056BDBVT does not compromise on performance. It boasts advanced features such as zero current detection and valley-switching capabilities, which enable quasi-resonant operation. This operation mode minimizes switching losses and reduces electromagnetic interference (EMI), thus simplifying the task of meeting EMI compliance.

Additionally, the UCC28056BDBVT is equipped with a suite of protection features that safeguard the power supply and the end application against a range of potential faults. These include overvoltage protection, overcurrent protection, and thermal shutdown. Such protective measures ensure that the power supply can deliver consistent performance over a long operational life, even in the face of abnormal operating conditions.

Whether you're designing power supplies for consumer electronics, home appliances, or office equipment, the UCC28056BDBVT from Texas Instruments is a robust and reliable choice that can help you achieve high efficiency, low standby power, and excellent power factor correction. With its advanced control algorithms and user-friendly features, this IC simplifies the design of energy-efficient power solutions that comply with global energy standards.

For further details and specifications, please refer to the official Texas Instruments datasheets and product documentation.

You May Also Be Interested in

NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Lowest to $1.3184
Analog Devices Inc.
IC PFC CTR AV CURR 100KHZ 20DIP
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Need more? Email Us
Analog Devices Inc.
IC PFC CTR AVERAGE 300KHZ 16SOIC
Lowest to $19.5406
ON Semiconductor
IC PFC CTRLR / PFC IC
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.5283
ON Semiconductor
IC PFC CTRLR CCM 220KHZ 8SO
Lowest to $0.3241
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7175 $57.4000
195+ $0.5887 $114.7965
295+ $0.5703 $168.2385
410+ $0.5519 $226.2790
525+ $0.5336 $280.1400
705+ $0.4784 $337.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess