EN
  • EN
  • DE

FAN4801FNY_SN00170

Part No FAN4801FNY_SN00170
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR / PFC IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Base Product Number FAN4801
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 774413-FAN4801FNY_SN00170
Ultra Librarian 3D Model Ultra Librarian FAN4801FNY_SN00170 CAD Model

Description

ON Semiconductor's FAN4801FNY_SN00170 is a highly integrated Power Factor Correction (PFC) controller designed for use in a wide array of power supply applications. This innovative component is engineered to meet the stringent requirements of energy-efficient power conversion and management, providing both reduced power loss and improved power quality.

Key Features:

  • Power Factor Correction: The FAN4801FNY_SN00170 is built to enhance the power factor of electrical systems, minimizing reactive power and thus leading to more efficient power usage.
  • Low Total Harmonic Distortion (THD): It ensures that the electrical noise and interference in the power system are kept to a minimum, which is crucial for maintaining the integrity of delicate electronic devices.
  • High Efficiency: This controller operates with high efficiency, which translates to less heat generation and lower operational costs over time.
  • Universal Input Voltage: It is designed to accommodate a wide range of input voltages, making it versatile for global applications.
  • Integrated Protections: The device includes features such as over-voltage, under-voltage, and over-current protections to ensure safe and reliable operation under various conditions.

Applications:

The FAN4801FNY_SN00170 is suitable for a variety of applications that require efficient power management. These include:

  • AC-DC Adapters
  • Power Supplies for Desktops and Servers
  • Flat Panel Display TVs and Monitors
  • Telecom Power Systems
  • Industrial Power Systems

Technical Specifications:

The FAN4801FNY_SN00170 is characterized by its robust technical specifications which include:

  • Continuous Mode of Operation
  • Low Startup and Operating Current
  • Precision Reference Voltage

ON Semiconductor's commitment to quality ensures that the FAN4801FNY_SN00170 is a reliable choice for designers and engineers looking to improve power efficiency and performance in their products. With its combination of features and protections, it stands out as a leading solution in the realm of power management components.

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537
Infineon Technologies
Power Factor Correction Controller 0.45mA 70kHz Automotive 8-Pin PDIP Tube / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4521
Infineon Technologies
IC PFC CTRLR CCM 8DSO
Lowest to $0.2363
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537
ON Semiconductor
Enhanced, High-Efficiency Power Factor Controller | IC POWER FACTOR CTLR 6TSOP
Lowest to $0.6584
Infineon Technologies
IC PFC CONTROLLER CCM 8DIP
Lowest to $1.5640
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.3675
Infineon Technologies
Power Factor Correction Controller 0.45mA 50kHz to 315kHz Automotive 8-Pin DSO T/R / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.7581
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $1.1143

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess