EN
  • EN
  • DE

UCC2805DTR

Part No UCC2805DTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6 V to 12 V
Frequency - Switching 31kHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 139477-UCC2805DTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2805DTR CAD Model

Description

Product Overview: Texas Instruments UCC2805DTR

The UCC2805DTR is a versatile low-power BiCMOS current-mode pulse-width modulation (PWM) controller designed by Texas Instruments (TI) for a wide range of power conversion applications. This integrated circuit (IC) is part of TI's UCC28C series and is known for its improved performance with the same pin configuration as the industry-standard UC3842 series.

This device features a trimmed oscillator for precise duty cycle control, a temperature-compensated reference, high current totem-pole output, and current sensing comparator. The UCC2805DTR is tailored for efficient power supply operations and is capable of operating with up to 1 MHz switching frequency, making it suitable for high-frequency power conversion systems.

Key Features

  • Low Startup and Operating Current: This controller maintains a low startup current of less than 0.5 mA and an operating current of less than 2.5 mA, minimizing standby power consumption and enhancing system efficiency.
  • High-Frequency Operation: With the ability to operate at up to 1 MHz, the UCC2805DTR allows for smaller, more compact power supply designs by enabling the use of smaller components.
  • Trimmed Oscillator: The oscillator is trimmed for accurate frequency control, ensuring reliable and consistent performance across various conditions.
  • Current-Mode Control: Current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Automatic Feed-Forward Compensation: It features automatic feed-forward compensation for enhanced response to input voltage variations.
  • High Current Totem-Pole Output: The totem-pole output can drive a power MOSFET or IGBT directly, simplifying the design and reducing external component count.
  • Low-Cost, Enhanced Performance: The UCC2805DTR offers an economical solution for advanced power supply designs, improving upon the performance of previous generations of PWM controllers.

Applications

The UCC2805DTR is suitable for a variety of applications, including:

  • DC/DC Converters
  • Offline Power Supplies
  • Telecommunications Equipment
  • Portable Devices
  • Switching Power Supplies

Its ease of use, combined with enhanced features, makes the UCC2805DTR a reliable choice for designers seeking a high-performance, cost-effective PWM solution for their power management needs. Packaged in a small-outline integrated circuit (SOIC), it provides a compact footprint for space-constrained applications.

You May Also Be Interested in

Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8869 $56.6070
65+ $1.5483 $100.6395
105+ $1.4999 $157.4895
140+ $1.4515 $203.2100
180+ $1.4031 $252.5580
240+ $1.2580 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,894 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess