EN
  • EN
  • DE
  • IT

UCC2806MTRG4

Part No UCC2806MTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW-POWER, DUAL-OUTPUT, CURRENT-MODE PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276205-UCC2806MTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2806MTRG4 CAD Model

Description

Product Overview: UCC2806MTRG4 from Texas Instruments

The UCC2806MTRG4 is a sophisticated power management integrated circuit (IC) from Texas Instruments, designed to offer efficient and reliable control for various power supply systems. This IC is particularly suitable for applications requiring low-power and high-performance solutions, such as in telecommunications, industrial control systems, and portable devices. The UCC2806MTRG4 is part of the BiCMOS family of power management products that combine the advantages of both bipolar and CMOS transistors to deliver a high-performance and robust power control solution.

Key Features

  • Dual Output Drive Stages: The IC includes push-pull output stages that can drive power MOSFETs and IGBTs directly, which simplifies the design of power stages.
  • Programmable Soft Start: This feature limits inrush current during startup, providing a controlled ramp-up of output voltage and reducing stress on the power supply components.
  • Current Mode Control: This control method provides excellent transient response and simplifies loop compensation, which is critical for maintaining stable operation under varying load conditions.
  • Under-Voltage Lockout (UVLO): Both line and low-side UVLO circuits ensure the IC operates only when supply voltages are within an acceptable range, enhancing system reliability.
  • Frequency Synchronization: The UCC2806MTRG4 can synchronize its switching frequency with an external clock, which is useful for reducing electromagnetic interference (EMI) in noise-sensitive applications.

Applications

The versatility of the UCC2806MTRG4 makes it an excellent choice for a wide range of applications, including:

  • DC-DC Converters
  • Off-Line Power Supplies
  • Telecommunications Equipment
  • Industrial Power Systems
  • Portable Electronic Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC2806MTRG4 is no exception. The device is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) that is designed for optimal thermal performance and space-saving on the PCB. Additionally, it is RoHS compliant and is designed to meet the rigorous standards of industrial temperature ranges.

With its comprehensive set of features and Texas Instruments' reputation for reliability, the UCC2806MTRG4 is an excellent choice for designers looking to create efficient and durable power management systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4760
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.1566
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.9854
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $46.2943

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2518 $65.0072
9+ $13.3348 $120.0132
14+ $12.9181 $180.8534
18+ $12.5014 $225.0252
24+ $12.0847 $290.0328
32+ $10.8345 $346.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess