EN
  • EN
  • DE

UCC28070DW

Part No UCC28070DW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description Interleaving Continuous Conduction Mode PFC Controller | IC PFC CONTROLLER CCM 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Mode Continuous Conduction (CCM)
Switching Frequency Adjustable
Current - Startup 20mA
Supply Voltage (V) 11.2V ~ 21V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number UCC28070
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1276209-UCC28070DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28070DW CAD Model

Description

Product Overview: Texas Instruments UCC28070DW

The UCC28070DW is a pioneering piece of technology from Texas Instruments, designed to enhance power conversion efficiency and performance in a wide range of applications. This advanced integrated circuit is a dual interleaved PFC (Power Factor Correction) controller that operates under the CRM (Current Ripple Management) technique, which provides a significant reduction in input and output current ripple. The device is housed in a robust 20-pin SOIC package, ensuring a compact footprint for space-sensitive designs.

Key Features

  • Interleaved Dual-Channel Control: The UCC28070DW incorporates two channels that operate 180 degrees out of phase, reducing the input and output ripple currents, which in turn minimizes electromagnetic interference (EMI) and the need for bulky filtering components.
  • Advanced Current Ripple Management: By actively managing the current ripple, this controller allows for the use of smaller, lower-cost inductors and capacitors, reducing overall system cost and size without compromising performance.
  • Wide Range of Operating Voltages: It is designed to function over a broad range of bulk input voltages, making it highly versatile for various global power standards and applications.
  • Efficient Power Conversion: The UCC28070DW's ability to provide near-unity power factor correction makes it an energy-efficient solution that meets stringent energy standards, leading to energy savings and reduced heat generation.
  • Phase Management: The controller can seamlessly add or drop phases depending on the load conditions, optimizing performance and efficiency across the entire load range.

Applications

The UCC28070DW is suited for a diverse array of applications that require efficient power management and high power factor, such as:

  • AC-DC power supplies for servers and telecom equipment
  • Industrial power systems
  • High-power converters and inverters
  • Power supplies for flat-panel televisions and monitors
  • Renewable energy systems

With its leading-edge technology and Texas Instruments' renowned quality and support, the UCC28070DW stands out as a top choice for designers looking to improve power density, efficiency, and reliability in their next-generation power conversion systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess