EN
  • EN
  • DE

UCC2807DTR-3

Part No UCC2807DTR-3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.1 V to 13.5 V
Frequency - Switching 202kHz
Duty Cycle (Max) 78%
Synchronous Rectifier No
Clock Sync No
Control Operating Temperature -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1115773-UCC2807DTR-3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UCC2807DTR-3 CAD Model

Description

Product Overview: UCC2807DTR-3 from Texas Instruments

The UCC2807DTR-3 is a sophisticated PWM controller from Texas Instruments, designed for use in a wide range of power conversion applications. This device is a member of the BiCMOS family, offering a unique combination of speed and power efficiency, making it an ideal choice for portable and energy-sensitive circuits. Its versatility allows it to be employed in various configurations, including boost, buck, and flyback converters.

Key Features

  • Low Power Consumption: The UCC2807DTR-3 is engineered for efficiency, featuring a low startup current of less than 100µA and an operating current of 1.5mA. This makes it an excellent choice for battery-operated devices where power conservation is critical.
  • High Performance: With a frequency range up to 1MHz, this controller supports high-speed operations, enabling compact and fast-switching power supply designs.
  • Flexible Operation: The device offers programmable soft start, which prevents inrush current at startup, thereby enhancing system reliability.
  • Robust Protection Features: The UCC2807DTR-3 includes a range of protection features such as undervoltage lockout (UVLO), overcurrent protection, and thermal shutdown, safeguarding the system against a variety of fault conditions.
  • Wide Input Voltage Range: It is capable of handling a broad input voltage range, accommodating various power sources and ensuring stable operation across different environments.

Applications

The UCC2807DTR-3 is suitable for a diverse array of applications, from simple low-power DC-DC converters to more complex power supplies. Its applications include:

  • DC-DC Converters
  • Portable Electronics
  • Telecommunications Equipment
  • Power Supplies for Computers and Servers
  • Battery Chargers

Package and Availability

The UCC2807DTR-3 is available in a thin shrink small-outline package (TSSOP), which is ideal for space-constrained applications. The package is designed for surface mount technology (SMT), facilitating efficient assembly and integration into various circuit designs. The device is available in tape and reel format for automated assembly processes, ensuring a streamlined manufacturing workflow.

With its combination of efficiency, flexibility, and protection features, the UCC2807DTR-3 from Texas Instruments stands out as a robust and reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0764 $54.4584
14+ $7.4473 $104.2622
21+ $7.2146 $151.5066
29+ $6.9819 $202.4751
38+ $6.7491 $256.4658
50+ $6.0510 $302.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess