EN
  • EN
  • DE
  • IT

UCC28085DR

Part No UCC28085DR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW PUSH-PULL 8SOIC  /  Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Texas Instruments
Package Tape & Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Push-Pull
Voltage - Start Up 12.5 V
Supply Voltage - Operating 8.3V ~ 15V
Duty Cycle 49%
Frequency - Switching 50kHz ~ 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting SMD (SMT)
Base Product Number UCC28085
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -UCC28085DRG4-NDR,UCC28085DR-ND,296-38323-6,-UCC28085DRG4,UCC28085DRG4,296-38323-1,296-38323-2,-296-38323-1-ND,UCC28085DRG4-ND
Standard Package 2,500
Win Source Part Number 1102039-UCC28085DR
Ultra Librarian 3D Model Ultra Librarian UCC28085DR CAD Model

Description

The UCC28085DR is a versatile and efficient PWM (Pulse Width Modulation) controller from Texas Instruments, designed for use in a wide range of power supply applications. This device is part of the BiCMOS family and incorporates an array of features that make it ideal for off-line and DC-to-DC fixed-frequency current-mode switching power supplies with minimal external components.

Key Features

  • Dual Output Drive Stages: The UCC28085DR features push-pull output stages that enable the device to drive a transformer directly, which simplifies the design and reduces component count.
  • Current Mode Control: This control method provides superior bandwidth and transient response, as well as inherent protection against short circuits.
  • Adjustable Switching Frequency: The device allows for a programmable switching frequency ranging from 50 kHz to 500 kHz, enabling flexibility in the design of the power supply.
  • Internal Slope Compensation: This feature adds stability to the power supply by compensating for the inherent slope of the current-mode PWM.
  • Green Product: The UCC28085DR is RoHS compliant and free from hazardous substances, making it a sustainable choice for environmentally conscious applications.

Applications

The UCC28085DR is suitable for a variety of applications, including:

  • AC/DC power supplies for consumer electronics
  • Isolated and non-isolated power supplies
  • Power supplies for communication devices
  • LED drivers and power converters

Package and Quality

The device is offered in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. It is designed to meet the high-quality standards set by Texas Instruments, ensuring reliability and performance in demanding environments.

Conclusion

The UCC28085DR from Texas Instruments is a robust and flexible solution for designers looking to create efficient and reliable power supplies. Its comprehensive feature set and adaptability make it a go-to choice for a wide range of power management applications.

You May Also Be Interested in

Diodes Incorporated
IC PSR SWITCHER ACDC 7-SO
Lowest to $0.3259
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.6468
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8027
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1502
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1456
Infineon Technologies
Converter Offline Flyback Topology 100kHz PG-DIP-8
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8SOIC / Converter Offline Topology
Lowest to $0.8160
Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.1289
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1759 $50.8144
39+ $2.6058 $101.6262
60+ $2.5244 $151.4640
82+ $2.4430 $200.3260
106+ $2.3615 $250.3190
142+ $2.1173 $300.6566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess