EN
  • EN
  • DE

UCC28089DR

Part No UCC28089DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR PUSH-PULL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8.5 V to 14 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 50%
Synchronous Rectifier No
Clock Sync Yes
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1115780-UCC28089DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28089DR CAD Model

Description

Overview of UCC28089DR by Texas Instruments

The UCC28089DR from Texas Instruments is a versatile and efficient power management integrated circuit (IC) designed to facilitate the creation of high-performance power supplies. Its primary application is in switch-mode power supply systems where it functions as a dual-channel, interleaved pulse-width modulation (PWM) controller. This IC is particularly well-suited for applications that require a compact solution with high efficiency, such as in consumer electronics, servers, and telecommunications equipment.

Key Features

  • Dual Interleaved Channels: The UCC28089DR operates two PWM channels in an interleaved fashion, which helps in reducing input and output ripple currents, leading to smaller filtering components and improved efficiency.
  • Wide Supply Voltage Range: It supports a wide supply voltage range, making it flexible for use in various system designs.
  • Adjustable Dead-Time Control: This feature allows for optimization of converter efficiency and provides flexibility in component selection.
  • Internal Slope Compensation: The inclusion of internal slope compensation simplifies the design and enhances the stability of the power supply under a wide range of conditions.
  • Frequency Synchronization: Its capability to synchronize with an external clock signal makes it possible to align switching frequencies in multi-converter systems, reducing potential interference and noise.

Applications

The UCC28089DR is ideal for a range of applications, including:

  • Off-line power supplies
  • DC to DC converters
  • Power factor correction pre-regulators
  • Telecom and server power supplies
  • Consumer electronics

Package and Availability

The device comes in an 8-pin SOIC package, denoted by the 'DR' suffix, which is suitable for surface-mount technology (SMT) and is compatible with standard PCB manufacturing processes. The small footprint of the SOIC package allows for a more compact overall design of the end product.

As with all Texas Instruments products, the UCC28089DR is designed to meet high standards of quality and reliability. For detailed technical specifications, application notes, and support resources, designers and engineers should consult the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3266 $51.1852
53+ $1.9091 $101.1823
82+ $1.8494 $151.6508
112+ $1.7897 $200.4464
145+ $1.7301 $250.8645
194+ $1.5511 $300.9134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,973 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess