EN
  • EN
  • DE

UCC2810DWTR

Part No UCC2810DWTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Boost, Flyback, Forward
Voltage - Start Up 11.3V
Supply Voltage - Operating 8.3 V to 11 V
Duty Cycle 49%
Frequency - Switching 1MHz
Control Features Frequency Control, Sync
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 1115801-UCC2810DWTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2810DWTR CAD Model

Description

The UCC2810DWTR from Texas Instruments is a robust and versatile PWM (Pulse Width Modulation) controller designed for a wide range of power conversion applications. This integrated circuit is part of the BiCMOS family of power management devices and is engineered to deliver high performance in power supply systems. The UCC2810DWTR is particularly suited for off-line and DC-to-DC converter designs, offering enhanced features that improve system reliability and performance.

Key Features

  • High-Performance PWM Control: The device provides precise PWM control which enables efficient power management and conversion in various electrical systems.
  • Wide Operating Range: It operates over a broad voltage range, accommodating various power supply configurations and ensuring compatibility with a range of input voltages.
  • Advanced BiCMOS Construction: The use of BiCMOS technology allows for lower power dissipation and improved speed performance compared to traditional CMOS or bipolar processes.
  • Programmable Soft Start: This feature limits inrush current at startup, enhancing the operational stability and extending the lifespan of the power supply components.
  • Under-Voltage Lockout (UVLO): The UVLO protection ensures that the device operates only when the input voltage is within a specified range, preventing damage from undervoltage conditions.

Applications

The UCC2810DWTR is suitable for a variety of applications, including:

  • AC-DC power supplies
  • Isolated and non-isolated DC-DC converters
  • Power supplies for telecom and industrial systems
  • LED drivers and power converters for lighting applications

Package and Availability

The device is available in a surface-mount package, specifically in a SOIC-16 (DW) package type, which is ideal for compact and high-density circuit designs. The UCC2810DWTR is also provided in tape and reel format (denoted by the 'TR' suffix) for ease of handling and manufacturing automation, making it a practical choice for mass production environments.

With its combination of features and reliability, the Texas Instruments UCC2810DWTR PWM controller is a top choice for designers looking to optimize the performance and efficiency of their power management systems.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8930 $51.5720
10+ $10.5789 $105.7890
15+ $10.2483 $153.7245
21+ $9.9177 $208.2717
27+ $9.5872 $258.8544
35+ $8.5954 $300.8390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,035 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess