EN
  • EN
  • DE

UCC2813D-5

Part No UCC2813D-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6 V to 12 V
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 056138-UCC2813D-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2813D-5 CAD Model

Description

Product Overview: UCC2813D-5 Low-Power BiCMOS Current-Mode PWM Controller

The UCC2813D-5 is a versatile PWM (Pulse Width Modulation) controller designed by Texas Instruments, renowned for its integration of advanced BiCMOS technology. This component is part of a family of high-speed, low-power integrated circuits that offer exceptional performance in power supply designs. The UCC2813D-5 is specifically tailored to cater to a wide array of applications, including offline power converters, DC-DC converters, and other power control and management systems.

Key Features

  • Operating Range: The UCC2813D-5 operates with a supply voltage range of 8.5V to 16V, making it suitable for a variety of power systems.
  • Current-Mode Control: This device employs current-mode control which provides superior response to load transients and simplifies loop compensation.
  • High-Frequency Operation: With its capability to operate at frequencies up to 1MHz, the UCC2813D-5 enables the design of power supplies with smaller components, resulting in compact and efficient power solutions.
  • Low Startup and Operating Current: The low startup current (typically 0.5µA) and low operating current (typically 2.5mA) minimize power losses and improve efficiency.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to ensure precise duty cycle clamping, which is crucial for reliable and predictable power supply operation.
  • Automatic Feed-Forward Compensation: This feature helps in maintaining stability over a wide range of input voltages and output capacitance.

Applications

The UCC2813D-5 is ideal for a range of applications that demand efficient power management and precise control. It is commonly used in:

  • Switching power supplies
  • Power converters for personal computers
  • Telecommunications equipment
  • Industrial power systems
  • Battery-operated devices

With its robust design and advanced features, the UCC2813D-5 from Texas Instruments stands out as a reliable choice for designers looking to optimize their power supply systems for performance, size, and efficiency.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4916 $52.3740
35+ $2.8649 $100.2715
55+ $2.7754 $152.6470
75+ $2.6859 $201.4425
97+ $2.5963 $251.8411
129+ $2.3277 $300.2733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess