EN
  • EN
  • DE
  • IT

UCC2813DTR-2G4

Part No UCC2813DTR-2G4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK PWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Either
Topology Boost, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 12 V
Duty Cycle 99%
Frequency - Switching 1MHz
Control Features Frequency Control
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 056139-UCC2813DTR-2G4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2813DTR-2G4 CAD Model

Description

Product Overview: UCC2813DTR-2G4

The UCC2813DTR-2G4 is a high-performance, low-power BiCMOS current-mode pulse width modulator (PWM) controller from Texas Instruments. This integrated circuit is designed to deliver precise power control and is part of the UCC28C4x/UCC38C4x series, which are industry-standard devices known for their reliability and flexibility in various power supply applications.

This PWM controller operates at a fixed frequency that is programmed by the user and can be used in a wide range of applications, including DC-DC converters, off-line power supplies, and other power conversion technologies. It is especially suitable for systems that require high efficiency, such as telecom power supplies, server power supplies, and industrial power systems.

Key Features:

  • High-Performance Operation: The UCC2813DTR-2G4 offers a high-frequency operation up to 1MHz, which allows for smaller external components, resulting in compact and efficient power supply designs.
  • Low Startup and Operating Current: This device features a very low startup current of typically 0.5 µA and an operating current of typically 2.5 mA, which enhances the overall efficiency of the power supply.
  • Current Mode Control: Current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to ensure precise duty cycle clamping, which is critical for reliable and predictable operation of the power supply.
  • Automatic Feed-Forward Compensation: This feature helps in maintaining stability over a wide range of input voltages and output loads.
  • Programmable Soft-Start: The UCC2813DTR-2G4 includes a soft-start function that limits inrush current during startup, providing a controlled power-up sequence.

Package and Availability:

The UCC2813DTR-2G4 comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is suitable for surface mount technology (SMT). This package ensures a minimal footprint on the PCB, which is essential for space-constrained applications. The device is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

Applications:

  • AC-DC Power Supplies
  • Isolated and Non-Isolated DC-DC Converters
  • Telecom and Datacom Power Systems
  • Industrial Power Supplies

In summary, the UCC2813DTR-2G4 PWM controller from Texas Instruments is a versatile and efficient solution for advanced power supply designs, offering precise control, high efficiency, and a compact form factor.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 6TSOP
Lowest to $0.5764
Power Integrations
28.5 W (85-265 VAC) 36.5 W (230 / Converter Offline Flyback, Secondary Side SR Topology 132kHz 8-PDIP-C
Lowest to $2.1054
Infineon Technologies
ICE3BS03 - PWM-FF (FIXED FREQUEN
Lowest to $1.1240
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
Fairchild/ON Semiconductor
IC OFFLINE SWITCH SOT26
Lowest to $2.7464
Monolithic Power Systems Inc.
IC REG CTRLR PWM SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $1.0724

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9459 $58.3770
75+ $1.5967 $119.7525
110+ $1.5468 $170.1480
150+ $1.4969 $224.5350
195+ $1.4470 $282.1650
260+ $1.2973 $337.2980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess